EN
  • EN
  • DE

TMS320VC5470GHK

Part No TMS320VC5470GHK
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED PT 100MHZ 257-BGA / DSP Fixed-Point 16bit 100MHz 257-Pin BGA MICROSTAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 257-BGA MICROSTAR (16x16)
Win Source Part Number 112528-TMS320VC5470GHK
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 90
Family Name TMS320VC5470
Introduction Date December 01, 2001
ECCN 3A991.a.3
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320VC5470GHK CAD Model

Description

The TMS320VC5470GHK is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficiency and speed in processing complex mathematical algorithms. This integrated circuit is part of the TMS320 series, which is widely recognized for its use in real-time applications that require rapid and reliable data processing.

Key Features:

  • Advanced DSP Core: At the heart of the TMS320VC5470GHK is an advanced DSP core that can handle a wide range of signal processing tasks at high speeds, making it ideal for applications such as telecommunications, audio processing, and industrial control systems.
  • High-Speed Performance: This DSP is capable of executing up to billions of floating-point operations per second (GFLOPS), providing the computational power necessary for demanding signal processing tasks.
  • Low Power Consumption: Despite its high performance, the TMS320VC5470GHK is designed to be energy-efficient, which is crucial for portable and battery-powered devices.
  • On-Chip Memory: Equipped with a generous amount of on-chip memory, this DSP allows for fast data access and efficient handling of complex algorithms without the need for external memory components.
  • Robust Connectivity: With a variety of peripheral interfaces, the TMS320VC5470GHK offers flexible connectivity options for easy integration with other components in a system.
  • Reliability: Manufactured by Texas Instruments, a leader in semiconductor design, the TMS320VC5470GHK meets high standards of quality and reliability.

Applications:

The versatility of the TMS320VC5470GHK makes it suitable for a broad range of applications. It is particularly well-suited for:

  • Wireless and wired communication systems
  • Audio and speech processing
  • Medical imaging
  • Industrial control and automation
  • Instrumentation and test equipment

In conclusion, the TMS320VC5470GHK from Texas Instruments is a powerful DSP that combines speed, efficiency, and reliability, making it an excellent choice for developers and engineers seeking a high-quality processing solution for their sophisticated applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4960 $57.4800
11+ $9.4327 $103.7597
17+ $9.1379 $155.3443
23+ $8.8431 $203.3913
30+ $8.5484 $256.4520
40+ $7.6640 $306.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess