EN
  • EN
  • DE

CY74FCT540CTQCT

Part No CY74FCT540CTQCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF INVERT 5.25V 20SSOP/QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Manufacturer Texas Instruments
Series 74FCT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.154", 3.90mm Width)
Case / Package 20-SSOP
Family Name 74FCT540
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CY74FCT540CTQCTG4, 296-13855-5-ND, -296-13855-5-ND, 296-13855-6, 296-13855-5, CY74FCT540CTQCTG4-ND, 296-13855-2, 296-13855-1, -CY74FCT540CTQCTE4-NDR, -CY74FCT540CTQCTE4, -296-13855-5, -CY74FCT540CTQCTG4, -CY74FCT540CTQCTG4-NDR, -CY74FCT540CTQCT-NDR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867622-CY74FCT540CTQCT
Ultra Librarian 3D Model Ultra Librarian CY74FCT540CTQCT CAD Model

Description

Product Overview: CY74FCT540CTQCT from Texas Instruments

The CY74FCT540CTQCT is a high-performance, octal buffer/line driver designed by Texas Instruments to meet the demanding needs of high-speed data communication systems. This integrated circuit is part of TI's CYFCT family, known for its reliability and speed, making it an ideal choice for interfacing with bus lines in a bidirectional manner.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Operating Voltage: 4.5V to 5.5V, accommodating standard 5V supply levels
  • Drive Capability: Capable of driving heavily loaded outputs with a 64mA sink and source capability to support the demands of high-speed data buses
  • Speed: Fast propagation delays and output transition times, suitable for high-speed applications
  • Signal Integrity: Reduced ground bounce and output skew ensure signal integrity in complex and noisy environments
  • Package: Available in a 20-pin SSOP (Shrink Small Outline Package) for reduced space requirements on printed circuit boards
  • Temperature Range: Operates over the industrial temperature range of -40°C to 85°C

Applications

The CY74FCT540CTQCT is versatile and can be used in a variety of applications, including but not limited to:

  • Memory buffer interfaces
  • Data communication systems
  • Bus transceivers in servers and networking equipment
  • Peripheral driver for microprocessors

Quality and Reliability

Texas Instruments is committed to quality, and the CY74FCT540CTQCT is no exception. This product is manufactured with the highest standards and has undergone rigorous testing to ensure its performance and reliability. It is also supported by Texas Instruments' extensive technical resources, including datasheets, application notes, and design support.

Conclusion

Overall, the CY74FCT540CTQCT from Texas Instruments represents a blend of speed, power, and precision. It is designed to provide a reliable solution for high-speed data transfer and buffering requirements, ensuring that your systems operate with efficiency and stability. Whether you are designing a new system or upgrading an existing one, the CY74FCT540CTQCT is a component that can help achieve optimal performance.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4069 $50.5449
51+ $1.9749 $100.7199
79+ $1.9132 $151.1428
109+ $1.8515 $201.8135
140+ $1.7897 $250.5580
187+ $1.6046 $300.0602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,965 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess