EN
  • EN
  • DE

TMS320VC5471GHK

Part No TMS320VC5471GHK
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED PT 100MHZ 257-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 257-BGA MICROSTAR (16x16)
Win Source Part Number 145054-TMS320VC5471GHK
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian TMS320VC5471GHK CAD Model

Description

The TMS320VC5471GHK is an advanced digital signal processor (DSP) from Texas Instruments, renowned for its high-performance and efficient processing capabilities. This product is part of the TMS320 series, which is widely recognized in the industry for delivering robust solutions to complex signal processing challenges.

Designed to meet the demands of high-speed signal processing applications, the TMS320VC5471GHK excels in areas such as telecommunications, audio processing, industrial control systems, and digital image processing. Its architecture is optimized for low-power consumption while maintaining high computational throughput, making it an ideal choice for portable and power-sensitive applications.

Key Features:

  • High-Performance Static CMOS Technology
  • Up to 160 MIPS (Million Instructions Per Second) at 160 MHz
  • Integrated 32-Bit Floating-Point Processor
  • On-Chip Memory: 256K Bytes of Zero-Wait State Synchronous SRAM
  • 16-Channel DMA Controller
  • Two Multichannel Buffered Serial Ports
  • Host-Port Interface (HPI) for Efficient Data Transfers
  • Low Power 1.8V Core, 3.3V I/O Design
  • Advanced On-Chip Peripherals for Enhanced System Performance

The TMS320VC5471GHK also features a variety of peripherals that support its high-level integration, such as timers, serial ports, and a Direct Memory Access (DMA) controller, which facilitate efficient data management and communication within embedded systems.

With its combination of speed, power efficiency, and integrated features, the TMS320VC5471GHK stands out as a superior choice for designers looking to optimize their signal processing applications. Whether it's for real-time analytics, multimedia enhancements, or communication infrastructure, the TMS320VC5471GHK delivers exceptional performance that can significantly reduce time to market and enhance product functionality.

Texas Instruments provides extensive support for the TMS320VC5471GHK with a comprehensive suite of development tools, software libraries, and reference designs, which accelerates the development process and assists engineers in bringing their innovative ideas to life with minimized risk and increased productivity.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess