EN
  • EN
  • DE

THS7374IPW

Part No THS7374IPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC SDTV VIDEO AMP 4-CH 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 9.5MHz
Slew Rate 130 V/μs
Operating Supply Current 10mA
Channel Output Current 90mA
Supply Voltage - Operating 2.85 V to 5.5 V
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 081367-THS7374IPW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS7374IPW CAD Model

Description

The THS7374IPW is a high-performance, low-power, 4-channel integrated video amplifier from Texas Instruments. This sophisticated piece of technology is designed to process video signals with impeccable clarity and precision. It is a perfect choice for a wide range of applications, including video broadcasting, surveillance systems, home theater equipment, and personal video recording devices.

Key Features

  • 4-Channel Video Amplifier: With four individual channels, the THS7374IPW can handle multiple video signals simultaneously, making it highly versatile for complex video processing tasks.
  • Integrated Low-Pass Filters: The onboard filters help to reduce noise and prevent aliasing, ensuring a cleaner and more stable video output.
  • 6-dB Gain: The amplifier is capable of boosting video signals, ensuring that they remain strong and clear over long cable runs or when split between multiple outputs.
  • Biased at 2.5 V: The internal biasing at 2.5 V allows for a seamless interface with a variety of digital-to-analog converters (DACs) and other video processing components.
  • AC-Coupled or DC-Coupled Inputs: Flexibility in coupling modes enables the THS7374IPW to be used in a broader range of systems with varying signal requirements.
  • Power Down Feature: To conserve energy, the amplifier can be put into a low-power state when not in use, making it an eco-friendly choice for energy-conscious designs.
  • Wide Supply Voltage Range: Operating from a 2.7 V to 5 V supply voltage, the THS7374IPW is adaptable to different power environments.

Applications

The versatility of the THS7374IPW makes it suitable for a multitude of video applications. Its high-quality signal amplification is essential for professional video editing suites, where maintaining signal integrity is critical. In addition, it is an excellent choice for video distribution systems, where multiple outputs are required, and in security camera systems, where clear image quality can be a necessity.

Package and Quality

The THS7374IPW comes in a 14-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while still providing easy integration into system designs. Texas Instruments is known for their commitment to quality and reliability, and the THS7374IPW is no exception, being designed and manufactured to meet the highest industry standards.

You May Also Be Interested in

Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Texas Instruments
Lowest to $4.5864
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
Lowest to $1.2392
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4214 $50.5680
290+ $0.3458 $100.2820
450+ $0.3350 $150.7500
620+ $0.3242 $201.0040
800+ $0.3134 $250.7200
1,070+ $0.2810 $300.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,649 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess