EN
  • EN
  • DE

TMS320VC5502GZZ

Part No TMS320VC5502GZZ
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742709-TMS320VC5502GZZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5502GZZ CAD Model

Description

Overview of TMS320VC5502GZZ

The TMS320VC5502GZZ is a powerful digital signal processor (DSP) from Texas Instruments (TI), designed to cater to the demanding needs of high-performance audio, industrial, and telecommunication applications. This DSP is part of the TMS320C5000™ DSP family, which is well-known for its low-power consumption and efficient processing capabilities.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320VC5502GZZ is a high-speed DSP core capable of reaching up to 300 million instructions per second (MIPS) at a clock rate of 100 MHz, allowing for efficient real-time processing.
  • Memory: The device comes with integrated memory, including 64K bytes of RAM and 256K bytes of ROM, providing ample space for code and data storage without the need for external memory components.
  • Peripheral Integration: This DSP features a range of integrated peripherals, such as a multichannel buffered serial port (McBSP), I2C bus, host-port interface (HPI), and timers, which facilitate easy interfacing with other devices and reduce system component count.
  • Power Efficiency: Designed with TI's advanced power management techniques, the TMS320VC5502GZZ ensures low power consumption, making it ideal for battery-powered and portable devices.
  • Development Tools: Texas Instruments provides a comprehensive suite of development tools for the TMS320VC5502GZZ, including code generation tools, debuggers, and emulators, which significantly ease the development and testing process.
  • Package: The device is available in a compact 201-Pin BGA (ZGZ) package, which is suitable for space-constrained applications.

Applications

The TMS320VC5502GZZ excels in a variety of applications where efficient signal processing is crucial. It is widely used in:

  • Professional and consumer audio equipment
  • Industrial control and automation systems
  • Telecommunication infrastructure
  • Portable medical devices
  • Speech and audio processing tasks

In summary, the TMS320VC5502GZZ from Texas Instruments is a robust DSP that combines high-performance processing with power efficiency and a rich set of peripherals, making it an excellent choice for designers looking to create sophisticated and power-sensitive signal processing solutions.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0385 $66.1155
6+ $18.0829 $108.4974
9+ $17.5178 $157.6602
12+ $16.9527 $203.4324
16+ $16.3876 $262.2016
21+ $14.6923 $308.5383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess