EN
  • EN
  • DE

TMS320VC5507GBB

Part No TMS320VC5507GBB
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 16BIT 179-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McBSP
Clock Rate 200MHz
Non-Volatile Memory ROM (64kB)
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Surface Mount
Case / Package 179-LFBGA
Supplier Device Package 179-NFBGA (12x12)
Base Product Number TMS320
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-TMS320VC5507GBB
Standard Package 160
Win Source Part Number 1321805-TMS320VC5507GBB
Ultra Librarian 3D Model Ultra Librarian TMS320VC5507GBB CAD Model

Description

Texas Instruments TMS320VC5507GBB Digital Signal Processor

The TMS320VC5507GBB is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficient processing capabilities and low-power consumption. Designed to meet the demanding needs of a wide range of applications, this DSP is part of TI's TMS320C55x DSP family, which is known for providing cost-effective solutions without compromising on performance.

At the core of the TMS320VC5507GBB is a fixed-point, low-power DSP running at a clock speed of up to 300 MHz, which provides 2400 million instructions per second (MIPS) of processing power. This level of performance is ideal for applications such as biometric security, professional audio equipment, voice recognition, and telecommunication infrastructure.

The DSP features a rich set of peripherals and interfaces that enhance its versatility. It includes an integrated USB 2.0 full-speed interface, an I2C bus, UART ports for serial communication, and a host of timers and GPIOs for general-purpose tasks. Additionally, the TMS320VC5507GBB is equipped with a parallel host-port interface (HPI) for easy connection to external processors or custom logic.

Memory is a critical component for DSP applications, and the TMS320VC5507GBB comes with an ample amount of on-chip memory. It features 256KB of RAM and 16KB of ROM, which allows for efficient program execution and data storage. For applications requiring additional memory, the DSP supports an external memory interface that can accommodate SDRAM, Flash, and other memory types.

Power efficiency is a hallmark of the TMS320VC5507GBB, making it suitable for portable and battery-powered devices. It operates on a core voltage of 1.05V with multiple power-saving modes, including idle and standby modes that significantly reduce power consumption when the processor is not actively executing tasks.

Developers will appreciate the robust support and tools provided by Texas Instruments, including the Code Composer Studio™ integrated development environment (IDE), which offers a full suite of software development tools. This DSP is also supported by a wide range of algorithms and software libraries that are optimized for the C55x DSP family, streamlining the development process.

Overall, the TMS320VC5507GBB DSP is a highly capable processor that strikes an excellent balance between performance, power efficiency, and cost, making it a smart choice for a myriad of embedded processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5074 $58.5222
7+ $16.0061 $112.0427
10+ $15.5059 $155.0590
14+ $15.0057 $210.0798
18+ $14.5055 $261.0990
24+ $13.0049 $312.1176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,856 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess