EN
  • EN
  • DE

TMS32C6415DGLZ6E3

Part No TMS32C6415DGLZ6E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532-BGA / DSP Fixed-Point 32bit 600MHz 4800MIPS 532-Pin FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797635-TMS32C6415DGLZ6E3
Popularity Medium
Supply and Demand Status Limited
Family Name TMS32C6415
Introduction Date October 01, 2000
ECCN 3A991.a.2
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS32C6415DGLZ6E3 CAD Model

Description

The Texas Instruments TMS32C6415DGLZ6E3 is a high-performance digital signal processor (DSP) from the TMS320C6000 DSP family, designed for applications that require intense computational capabilities and high-speed data processing. This DSP is an ideal choice for a wide range of applications, including telecommunications, industrial control, audio and video processing, medical imaging, and many other embedded systems.

Key Features:

  • High-Performance Processing: The TMS32C6415DGLZ6E3 is built on a VLIW architecture that allows it to execute multiple instructions per cycle, providing a performance of up to 7200 MIPS (Million Instructions Per Second) at a clock rate of 900 MHz.
  • Large On-Chip Memory: This DSP includes 1MB of Level 2 (L2) cache, which can be configured as on-chip RAM or cache, allowing for flexible and efficient memory usage tailored to the specific needs of the application.
  • Robust Peripheral Set: The device is equipped with a rich set of peripherals, including multiple high-speed serial ports, a 64-bit external memory interface (EMIF), and a 16-channel DMA controller, facilitating efficient data movement and I/O operations.
  • Optimized for Multimedia Processing: With its powerful DSP core and specialized instructions, the TMS32C6415DGLZ6E3 excels in processing audio, video, and image data, making it a preferred choice for multimedia applications.
  • Enhanced Reliability: The DSP is designed with error correction code (ECC) on the L2 memory and L1 data memory, ensuring high data integrity and reliability for critical applications.
  • Energy Efficient: The device features power-saving techniques, such as multiple power-down modes and dynamic clock scaling, which help to minimize power consumption during operation.
  • Extended Temperature Range: This DSP operates over an extended temperature range, making it suitable for industrial applications that may be exposed to harsh environments.

Applications:

The Texas Instruments TMS32C6415DGLZ6E3 is a versatile DSP that can be used in various high-end applications. Its robust processing capabilities make it an excellent choice for wireless infrastructure, medical equipment, industrial control systems, and high-definition video and audio processing solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $9.3844
NXP / Nexperia
Lowest to $6.9789
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess