EN
  • EN
  • DE

TMS32C6416EGLZ7E3

Part No TMS32C6416EGLZ7E3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414/15/16
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 1271383-TMS32C6416EGLZ7E3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS32C6416E
Introduction Date October 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS32C6416EGLZ7E3 CAD Model

Description

The TMS32C6416EGLZ7E3 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. This product is part of the TMS320C6000 DSP platform, which is designed to handle complex, intensive signal processing tasks in telecommunications, industrial, automotive, and consumer electronics applications.

Key Features:

  • High-Performance DSP Core: The device features a fixed-point, VLIW (Very Long Instruction Word) architecture that can execute up to eight instructions per cycle, delivering exceptional computational power for real-time processing.
  • Large On-Chip Memory: It comes with integrated memory, including a large Level 1 (L1) program/data cache and a Level 2 (L2) unified memory/cache, which can be configured as mapped RAM or cache to optimize performance.
  • High-Speed Connectivity: The processor is equipped with a variety of high-speed peripherals, including a multi-channel buffered serial port, an Ethernet MAC, and a host port interface, facilitating efficient data transfer and communication.
  • Advanced Power Management: With its power-saving features, the TMS32C6416EGLZ7E3 ensures reduced power consumption during operation, making it suitable for energy-sensitive applications.
  • Robust Security: The device incorporates security features such as a secure boot and cryptographic accelerators, providing robust protection against unauthorized access and ensuring data integrity.

Applications:

This DSP is ideal for a wide range of applications, including but not limited to:

  • Wireless base stations and infrastructure
  • Medical imaging systems
  • Professional audio equipment
  • Industrial control and automation systems
  • Defense and aerospace electronics

Technical Specifications:

The TMS32C6416EGLZ7E3 operates at a core frequency of up to 1 GHz, providing the computational bandwidth needed for demanding signal processing tasks. It is housed in a 532-BGA (Ball Grid Array) package, ensuring a compact footprint for space-constrained applications.

With its robust set of features and capabilities, the TMS32C6416EGLZ7E3 from Texas Instruments stands out as a powerful solution for developers looking to harness the power of DSP for their applications requiring high-speed and precision signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess