The TMS370C342U is a sophisticated microcontroller unit (MCU) developed by Texas Instruments, renowned for its high-performance and versatile features designed to cater to a wide range of applications. This particular model is part of the TMS370 family, which is known for its integration of a high-speed microprocessor core and various peripherals that are essential for embedded systems.
Key Features
- Integrated Peripherals: The TMS370C342U boasts an array of built-in peripherals, including serial communication interfaces, which facilitate easy data transfer and communication with other devices.
- On-Chip Memory: It comes with ample on-chip memory, providing developers with the flexibility to handle complex programs and data structures without the need for external memory components.
- Low Power Consumption: Designed with power efficiency in mind, this MCU is ideal for battery-powered applications, as it helps extend the battery life while maintaining optimal performance.
- Robust Design: The TMS370C342U is engineered to withstand harsh conditions and is suitable for industrial-grade applications that require a high level of reliability and durability.
Applications
The TMS370C342U is a versatile component that can be utilized in numerous applications. Its robust design and extensive feature set make it particularly well-suited for:
- Automotive control systems
- Industrial automation
- Consumer electronics
- Home appliances
Technical Specifications
Parameter
Value
CPU Speed
Up to 20 MHz
Memory Type
EPROM, EEPROM, ROM
Operating Temperature
-40°C to +85°C
Package / Case
PLCC-68
Why Choose TMS370C342U?
When it comes to selecting an MCU for your next project, the TMS370C342U stands out due to its exceptional balance of performance, power efficiency, and reliability. Texas Instruments' commitment to quality ensures that this product will meet the demanding requirements of your applications, delivering consistent performance time and time again.