EN
  • EN
  • DE

TMS4256-10NL

Part No TMS4256-10NL
Manufacturer Texas Instruments
Catalog Unclassified Memory
Description 262,144-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219498-TMS4256-10NL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS4256-10NL CAD Model

Description

The TMS4256-10NL is a high-performance, 256-kilobit dynamic random-access memory (DRAM) module from Texas Instruments. As a pioneer in the semiconductor industry, Texas Instruments has designed the TMS4256-10NL with reliability and efficiency in mind, making it an ideal choice for a wide range of computing applications that require a balance between cost and performance.

Key Features

  • Memory Capacity: 256 Kilobits (32K x 8)
  • Access Time: 100 nanoseconds
  • Data Bus Width: 8-bit
  • Package: DIP (Dual In-line Package) 16-pin
  • Supply Voltage: 5V ± 10%
  • Operating Temperature: 0°C to 70°C
  • Precharged: All bits precharged with a single pulse

The TMS4256-10NL DRAM module is designed for easy interfacing with microprocessors and other logic devices. Its 8-bit data bus allows for simple 8-bit data transfers, making it compatible with a wide array of 8-bit microprocessors. The 100 nanoseconds access time ensures that data retrieval is swift, contributing to the overall system speed and efficiency.

This memory module operates on a standard 5V power supply, which is common in digital circuits, thereby simplifying the power design for system architects. The DIP packaging makes it suitable for breadboard prototyping and for use in systems where space is not at a premium. Furthermore, the TMS4256-10NL is designed to perform reliably within the standard industrial temperature range, ensuring stable operation in a variety of environments.

The precharge feature of the TMS4256-10NL allows for faster memory cycling, as all bits can be precharged simultaneously, thus reducing the time needed for memory refresh operations. This feature, along with its other characteristics, makes the TMS4256-10NL a robust and practical memory solution for applications such as personal computers, industrial control systems, and other embedded systems requiring a dependable DRAM solution.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess