EN
  • EN
  • DE

TMS470R1VF67ACZJZQ

Part No TMS470R1VF67ACZJZQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Texas Instruments
Win Source Part Number 219538-TMS470R1VF67ACZJZQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS470R1VF67ACZJZQ CAD Model

Description

The TMS470R1VF67ACZJZQ is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the demanding requirements of automotive and industrial applications. This MCU is part of the TMS470 series, which is well-known for its robust performance, reliability, and a wide range of integrated features.

Key Features:

  • CPU: The core of this microcontroller is an ARM7TDMI 32-bit RISC CPU, which operates at a speed of up to 67 MHz, providing efficient processing capabilities for complex algorithms and control tasks.
  • Memory: It is equipped with 512 KB of Flash memory and 64 KB of RAM, offering ample space for application code and data storage without the need for external memory components.
  • Communication: With multiple communication interfaces including CAN, UART, SPI, and I2C, this MCU ensures flexible connectivity options for various peripherals and devices.
  • Timers: It comes with an array of timers, including a Real-Time Interrupt timer and a watchdog timer, which are essential for real-time task management and system reliability.
  • Analog-to-Digital Converter (ADC): The integrated high-resolution 10-bit ADC allows for precise analog signal measurement, which is critical in sensor-based applications.
  • I/O Ports: The device features up to 80 multifunction I/O ports, providing extensive interfacing capabilities with other components in a system.
  • Operating Temperature: It is designed to operate over an extended temperature range, making it suitable for harsh environmental conditions.

Applications:

The versatility of the TMS470R1VF67ACZJZQ MCU makes it an ideal choice for a variety of applications, including but not limited to:

  • Automotive control systems such as engine management and transmission control
  • Industrial automation systems
  • Robotics and motion control
  • Medical devices and equipment monitoring

With its advanced features and robust design, the TMS470R1VF67ACZJZQ from Texas Instruments stands out as a powerful and reliable microcontroller solution for engineers looking to develop sophisticated and durable products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8530 $75.7060
4+ $31.0589 $124.2356
5+ $30.0883 $150.4415
7+ $29.1177 $203.8239
9+ $28.1471 $253.3239
12+ $25.2353 $302.8236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,024 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess