EN
  • EN
  • DE

TMS5700432BPZQQ1R

Part No TMS5700432BPZQQ1R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 16- and 32-Bit RISC Flash Microcontroller | IC MCU 32BIT 384KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Core Processor ARM Cortex-R4
Data Bus Width 16/32-Bit
Speed 80MHz
Connectivity CANbus, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
The number of I/O 45
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Date RAM Size 32K x 8
Supply Voltage 1.14V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1271411-TMS5700432BPZQQ1R
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS5700432BPZQQ1R CAD Model

Description

Overview of TMS5700432BPZQQ1R

The TMS5700432BPZQQ1R is a robust microcontroller unit (MCU) from Texas Instruments, specifically designed to meet the high safety standards required for automotive and industrial applications. This high-performance MCU is based on the ARM Cortex-R5F core, which provides advanced features and capabilities that are crucial for real-time control systems.

Key Features

  • Processor Core: ARM Cortex-R5F core, which operates at a frequency of up to 220 MHz, offering high computational performance and real-time responsiveness.
  • Memory: Equipped with 4MB of integrated Flash memory and 256KB of RAM, the TMS5700432BPZQQ1R allows for ample program storage and efficient data management.
  • Safety: Designed with functional safety in mind, it includes built-in safety features that help achieve the requirements of ISO 26262 and IEC 61508 standards for automotive and industrial safety integrity levels.
  • Communication Interfaces: Features multiple communication interfaces, including CAN, LIN, and FlexRay, which are essential for modern control systems in automotive applications.
  • Temperature Range: Capable of operating within an extended temperature range, making it suitable for harsh environments.
  • Package: Available in a 144-pin LQFP (Low Profile Quad Flat Package), which is ideal for space-constrained applications.

Applications

The TMS5700432BPZQQ1R is particularly well-suited for applications such as advanced driver assistance systems (ADAS), automotive safety systems, and industrial control systems. Its robust design and comprehensive feature set ensure reliable operation in critical systems that require fail-safe operation and high levels of data processing.

Conclusion

Overall, the TMS5700432BPZQQ1R from Texas Instruments stands out as a high-performance, safety-oriented MCU that is capable of delivering the reliability and advanced features required for sophisticated automotive and industrial applications. With its powerful ARM Cortex-R5F core, extensive memory, and a wide range of communication interfaces, this MCU is a versatile choice for developers looking to implement advanced control systems with stringent safety requirements.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1159 $56.4636
9+ $11.5823 $104.2407
14+ $11.2203 $157.0842
19+ $10.8584 $206.3096
24+ $10.4964 $251.9136
32+ $9.4106 $301.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess