EN
  • EN
  • DE

TMS5701227CZWTQQ1

Part No TMS5701227CZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32B 1.25MB FLASH 337NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-R4F series Microcontroller IC 32-Bit Dual-Core 180MHz 1.25MB (1.25M x 8) FLASH 337-NFBGA (16x16)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Package Tray
Core Processor ARM® Cortex®-R4F
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRay, I²C, LINbus, MibSPI, SPI, UCI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 101
Program Memory Size 1.25MB (1.25M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 1.14V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 337-LFBGA
Case / Package 337-NFBGA (16x16)
Family Name TMS5701227
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -296-42893-ND, 296-42893, TMS5701227CZWTQQ1-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844532-TMS5701227CZWTQQ1
Ultra Librarian 3D Model Ultra Librarian TMS5701227CZWTQQ1 CAD Model

Description

Product Overview: TMS5701227CZWTQQ1

The TMS5701227CZWTQQ1 is a robust automotive-grade microcontroller from Texas Instruments, designed to meet the high-reliability and performance requirements of advanced automotive applications. This microcontroller is part of the Hercules TMS570 series, which is renowned for its safety features and real-time control capabilities.

Key Features

  • High-Performance ARM Cortex-R4F Core: The core operates at up to 180 MHz, providing high computational performance and real-time responsiveness, essential for demanding automotive control systems.
  • Integrated Safety Features: Includes built-in hardware safety mechanisms such as ECC (Error Correction Code), parity checks, and a built-in self-test (BIST) for CPU and memory to ensure reliable operation under various conditions.
  • Memory: Equipped with 1.25MB of integrated Flash memory and 192KB of RAM, which facilitates complex program execution and data processing without external memory components.
  • Rich Set of Peripherals: Features a variety of communication interfaces including CAN, LIN, and FlexRay, alongside multiple timers, ADCs, and PWM outputs to handle a broad range of automotive control tasks.
  • Quality and Reliability: Manufactured to meet the rigorous AEC-Q100 Grade 0 standard, ensuring high reliability for automotive applications even under extreme temperature conditions ranging from -40°C to +150°C.
  • Development Support: Supported by Texas Instruments' comprehensive development ecosystem, including HALCoGen for peripheral configuration and the safety-certified Hercules Diagnostic Library.

Applications

The TMS5701227CZWTQQ1 microcontroller is ideal for a wide range of automotive applications, including:

  • Electronic Control Units (ECUs) for powertrain, chassis, and safety systems
  • Advanced Driver Assistance Systems (ADAS)
  • Hybrid and Electric Vehicle (HEV/EV) management
  • Brake control and Steering systems

With its combination of performance, safety features, and support for a wide operating temperature range, the TMS5701227CZWTQQ1 is a reliable choice for developers looking to create sophisticated automotive systems that require stringent safety measures and efficient real-time control.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0036 $58.0072
4+ $27.1680 $108.6720
6+ $26.2501 $157.5006
9+ $24.4145 $219.7305
11+ $23.4966 $258.4626
14+ $22.5788 $316.1032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess