EN
  • EN
  • DE

TMS5703137DZWTQQ1

Part No TMS5703137DZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description TMS570LS3137 16- and 32-Bit RISC Flash Microcontroller
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, Ethernet, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 1271416-TMS5703137DZWTQQ1
Manufacturer Homepage www.ti.com
Family Name TMS5703137
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS5703137DZWTQQ1 CAD Model

Description

Introducing the TMS5703137DZWTQQ1 Microcontroller from Texas Instruments

The TMS5703137DZWTQQ1 is a highly-integrated, safety-oriented microcontroller produced by Texas Instruments, designed to cater to the rigorous demands of automotive and industrial control applications. This powerful microcontroller is part of the Hercules TMS570 series, which is renowned for its rich set of features and capabilities aimed at ensuring functional safety in critical systems.

Key Features

  • Performance: At the heart of the TMS5703137DZWTQQ1 is an ARM Cortex-R5F based CPU operating at up to 180MHz, delivering the computational power needed for complex real-time processing.
  • Memory: It comes equipped with an ample 4MB of integrated Flash memory and 256KB of RAM, ensuring sufficient space for application code and data storage.
  • Safety Features: The microcontroller includes a range of safety features, such as ECC (Error Correction Code) on both Flash and RAM, a built-in self-test for the CPU, and a memory protection unit for enhanced reliability and system integrity.
  • Communication Interfaces: A variety of communication interfaces are available, including CAN, LIN, Ethernet, FlexRay, and SPI, making it highly versatile for different communication protocols required in automotive and industrial environments.

Advanced Integration

The TMS5703137DZWTQQ1 integrates advanced peripherals to facilitate complex tasks. It includes high-resolution PWMs, ADCs with error injection capabilities, and DMA controllers that help to offload the CPU and improve system performance. This level of integration simplifies design and can reduce the overall system cost.

Robust and Reliable

Designed for environments where failure is not an option, the TMS5703137DZWTQQ1 is built to meet the ISO 26262 ASIL-D standard, the highest level of automotive safety integrity. Its robust design ensures reliable operation in extreme conditions, making it an ideal choice for safety-critical automotive applications such as braking systems, electric power steering, and advanced driver assistance systems (ADAS).

Development Support

Developers can benefit from Texas Instruments' comprehensive software and hardware support ecosystem, which includes the HALCoGen driver library, safety manuals, and the Hercules Development Kit (HDK). These tools are designed to accelerate the development process and help engineers bring their products to market faster.

With its combination of performance, safety features, and integration, the TMS5703137DZWTQQ1 microcontroller is a formidable choice for designers who require the utmost in system reliability and functionality.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2632 $66.5264
4+ $31.1579 $124.6316
5+ $30.1053 $150.5265
8+ $28.0000 $224.0000
10+ $26.9474 $269.4740
12+ $25.8948 $310.7376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess