EN
  • EN
  • DE

TMS9995NL-12

Part No TMS9995NL-12
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-Bit Microcomputer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271419-TMS9995NL-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS9995NL-12 CAD Model

Description

The TMS9995NL-12 is a sophisticated microprocessor developed by Texas Instruments, renowned for its reliable performance and versatility in various applications. This product is a member of the TMS9900 family, which is known for its innovative architecture and efficient processing capabilities.

Key Features

  • Clock Speed: The TMS9995NL-12 operates at a clock speed of 12MHz, providing a balance between power consumption and processing speed.
  • Architecture: It boasts a 16-bit architecture, allowing for robust computing operations and compatibility with a range of software applications.
  • Memory Management: With an advanced memory management unit, this microprocessor can handle complex tasks and multitasking with ease.
  • I/O Handling: The TMS9995NL-12 includes integrated input/output capabilities which simplify system design and reduce the need for additional components.
  • On-Chip Features: It contains on-chip features such as a timer, interrupt controller, and direct memory access (DMA) controller, further enhancing its functionality.

Applications

The TMS9995NL-12 microprocessor is ideal for a variety of applications. Its robust architecture makes it suitable for:

  • Industrial control systems
  • Communications equipment
  • Automotive electronics
  • Personal computers
  • Embedded systems

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability. The TMS9995NL-12 is built to meet high standards, ensuring stable operation in critical systems. Additionally, Texas Instruments provides comprehensive technical support and documentation, making it easier for developers to integrate this microprocessor into their projects.

Conclusion

The TMS9995NL-12 from Texas Instruments stands out as a powerful and reliable component for system designers and engineers. With its advanced features and versatile applications, it continues to be a preferred choice for those looking to leverage the quality and performance that Texas Instruments is known for.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess