EN
  • EN
  • DE

TMUX1072DGSR

Part No TMUX1072DGSR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT DUAL 10VSSOP  /  2 Circuit IC Switch 2:1 18Ohm 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 18Ohm
Channel-to-Channel Matching (ΔRon) 70mOhm
Voltage - Supply, Single (V+) 2.3V ~ 5.5V
Switch Time (Ton, Toff) (Max) 250µs, 10µs
-3db Bandwidth 1.2GHz
Channel Capacitance (CS(off), CD(off)) 4pF, 4pF
Current - Leakage (IS(off)) (Max) 185µA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number TMUX1072
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-50284-6,TMUX1072DGSR-ND,296-50284-2,296-50284-1
Standard Package 2,500
Win Source Part Number 981382-TMUX1072DGSR
Ultra Librarian 3D Model Ultra Librarian TMUX1072DGSR CAD Model

Description

The TMUX1072DGSR from Texas Instruments is a high-performance, precision analog multiplexer that offers a dual 1-channel configuration. This advanced switch is designed to operate with a single supply ranging from 1.08V to 5.5V, making it highly versatile for a wide array of applications from automotive to industrial, personal electronics, and communication systems.

Key Features

  • Low On-Resistance: The device features a low on-resistance of typically 5 ohms, which allows for minimal signal distortion and ensures high signal integrity.
  • Wide Operating Voltage Range: With an operating voltage range of 1.08V to 5.5V, the TMUX1072DGSR is suitable for various applications that require different voltage levels.
  • Low Power Consumption: This multiplexer is designed for energy-efficient operation, which is critical for battery-powered devices, contributing to longer battery life and reduced power costs.
  • ESD Protection: It includes robust Electrostatic Discharge (ESD) protection, which safeguards the device against unexpected electrical spikes, enhancing its durability and reliability.
  • Break-Before-Make Switching: The TMUX1072DGSR incorporates break-before-make switching that prevents shorting when switching between channels, thereby protecting the circuitry and maintaining signal integrity.

Applications

The TMUX1072DGSR is ideal for a variety of applications, including:

  • Data acquisition systems
  • Signal routing
  • Audio and video switching
  • Communication systems
  • Automotive infotainment and body electronics
  • Battery-powered equipment

Package and Quality

The device is available in a compact VSSOP-8 (DGSR) package, which is designed to occupy minimal board space while providing robust performance. Texas Instruments ensures high-quality standards, and the TMUX1072DGSR is no exception, complying with the industry's stringent quality requirements.

With its combination of performance, efficiency, and versatility, the TMUX1072DGSR is a top-tier solution for designers looking to enhance their system's performance with a reliable multiplexer switch.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7301 $51.1070
170+ $0.5990 $101.8300
260+ $0.5803 $150.8780
360+ $0.5616 $202.1760
465+ $0.5429 $252.4485
620+ $0.4867 $301.7540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess