EN
  • EN
  • DE

TMUX1102DBVR

Part No TMUX1102DBVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description PRECISION ANALOG MULTIPLEXER / 1 Circuit IC Switch 1:1 4Ohm SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST
Number of Circuits 1
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 850mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Voltage - Supply, Dual (V±) 1.08V ~ 5.5V
-3db Bandwidth 300MHz
Charge Injection -1.5pC
Channel Capacitance (CS(off), CD(off)) 6pF, 10pF
Current - Leakage (IS(off)) (Max) 80pA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TMUX1102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1102DBVRDKR,296-TMUX1102DBVRCT,296-TMUX1102DBVRTR
Standard Package 3,000
Win Source Part Number 993194-TMUX1102DBVR
Ultra Librarian 3D Model Ultra Librarian TMUX1102DBVR CAD Model

Description

The TMUX1102DBVR is a precision, dual-channel, 2:1 analog switch from Texas Instruments, renowned for its low on-resistance and low crosstalk, making it an excellent choice for various applications that demand high performance and reliability. This device is part of the TMUX family that offers a range of multiplexers and switches designed to operate with a single power supply, which can range from 1.8V to 5.5V. This versatility makes it suitable for both portable and fixed electronics that require efficient power management.

Encapsulated in a compact SOT-23-6 package, the TMUX1102DBVR is designed to minimize the space required on a printed circuit board, which is a crucial factor in modern electronic device design. The device's low on-resistance (typically around 0.5 Ohms) ensures minimal signal distortion, while its low charge injection helps to maintain signal integrity, making it ideal for precision applications such as data acquisition systems, sample and hold circuits, and audio signal routing.

The TMUX1102DBVR is characterized by its high ESD (Electrostatic Discharge) protection, which exceeds 2 kV Human Body Model (HBM), providing robustness for applications in harsh environments. Its break-before-make switching configuration ensures that no two channels are connected simultaneously, preventing signal overlap and ensuring clean, glitch-free signal transitions.

With a wide operating temperature range of -40°C to +125°C, the TMUX1102DBVR is suitable for industrial applications that may be subject to extreme conditions. Additionally, it features fast switching speeds and low power consumption, which are critical for battery-powered devices.

Applications for the TMUX1102DBVR are diverse, including but not limited to test and measurement equipment, communication systems, medical devices, and consumer electronics. Its reliability and performance specifications make it a go-to component for designers looking to optimize their system's performance with a high-quality analog switch.

Overall, the TMUX1102DBVR is a testament to Texas Instruments' commitment to providing innovative, high-performance integrated circuits that address the evolving needs of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4814 $51.8490
85+ $1.2155 $103.3175
130+ $1.1775 $153.0750
180+ $1.1395 $205.1100
230+ $1.1015 $253.3450
305+ $0.9876 $301.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess