EN
  • EN
  • DE

TMUX1119DBVR

Part No TMUX1119DBVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 1 4OHM SOT23-6 / 1 Circuit IC Switch 2:1 4Ohm SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 130mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
-3db Bandwidth 250MHz
Charge Injection -6pC
Channel Capacitance (CS(off) , CD(off) ) 6pF
Current - Leakage (IS(off) ) (Max) 80pA
Crosstalk -45dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350519-TMUX1119DBVR
Ultra Librarian 3D Model Ultra Librarian TMUX1119DBVR CAD Model

Description

The TMUX1119DBVR from Texas Instruments is a precision, single-channel, 1:1 analog switch designed to operate from 1.08 V to 5.5 V. This switch offers low on-capacitance (Con) and low on-resistance (Ron), making it an ideal choice for multiplexing applications where signal integrity is paramount.

Key Features

  • Wide Supply Range: The TMUX1119DBVR can function across a broad voltage range, accommodating various applications from low-voltage operations to standard 5V systems.
  • Low On-Resistance: With a typical Ron of only 0.25 ohms, the switch ensures minimal signal distortion and voltage drop, maintaining signal fidelity.
  • High ESD Protection: The device is equipped with robust Electrostatic Discharge (ESD) protection, enhancing its durability and reliability in harsh environments.
  • Break-Before-Make Switching: This feature prevents signal shorting by ensuring that the switch opens before a new connection is made, which is crucial for preventing damage to the switch or other components in the circuit.

Applications

The TMUX1119DBVR is versatile and can be used in a wide array of applications, including:

  • Data acquisition systems
  • Sample and hold circuits
  • Signal routing
  • Analog and digital multiplexing
  • Battery-powered equipment

Package and Quality

The device is offered in a small, 5-pin SOT-23 package, making it suitable for space-constrained applications. Moreover, Texas Instruments' commitment to quality ensures that the TMUX1119DBVR meets stringent industry standards for performance and reliability.

Ordering and Compliance

When ordering this product, the full part number TMUX1119DBVR ensures you will receive the correct device variant. For compliance with specific industry standards or applications, please review the detailed datasheet and product specifications available from Texas Instruments.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8562 $51.4116
43+ $2.3436 $100.7748
67+ $2.2704 $152.1168
92+ $2.1971 $202.1332
118+ $2.1239 $250.6202
158+ $1.9042 $300.8636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,713 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess