EN
  • EN
  • DE

TMUX1309QPWRQ1

Part No TMUX1309QPWRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description AUTOMOTIVE, 2-CHANNEL, 4:1 GENER  /  2 Circuit IC Switch 4:1 195Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 195Ohm
Channel-to-Channel Matching (ΔRon) 7Ohm
Voltage - Supply, Single (V+) 1.62V ~ 5.5V
Voltage - Supply, Dual (V±) 1.62V ~ 5.5V
Switch Time (Ton, Toff) (Max) 32ns, 40ns
-3db Bandwidth 500MHz
Charge Injection -6.5pC
Channel Capacitance (CS(off), CD(off)) 14pF, 7pF
Current - Leakage (IS(off)) (Max) 1nA (Typ)
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TMUX1309
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1309QPWRQ1TR,296-TMUX1309QPWRQ1CT,296-TMUX1309QPWRQ1DKR
Standard Package 2,000
Win Source Part Number 970413-TMUX1309QPWRQ1
Ultra Librarian 3D Model Ultra Librarian TMUX1309QPWRQ1 CAD Model

Description

The TMUX1309QPWRQ1 is a state-of-the-art, high-performance analog multiplexer/demultiplexer from Texas Instruments. This precision device is designed to cater to a wide range of applications, including signal routing in industrial, automotive, and communication systems. With its low on-resistance and low crosstalk, the TMUX1309QPWRQ1 ensures signal integrity, making it an ideal choice for multiplexing and demultiplexing analog and digital signals.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance of typically 4 Ω, which minimizes signal loss and power consumption, ensuring efficient operation.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 1.08 V to 5.5 V, accommodating various power supply requirements and making it versatile for different system designs.
  • Multiple Channel Configurations: The TMUX1309QPWRQ1 offers a 4:1 or dual 2:1 multiplexer/demultiplexer configuration, providing flexibility to designers in managing signal paths.
  • Extended Temperature Range: This device is operational over an extended temperature range from -40°C to 125°C, suitable for harsh environments.
  • Break-Before-Make Switching: The multiplexer incorporates break-before-make switching mechanism, which prevents signal disturbance by ensuring that one channel is disconnected before another is connected.
  • Automotive Qualified: Being AEC-Q100 qualified, the TMUX1309QPWRQ1 is well-suited for automotive applications, meeting the stringent requirements for reliability and performance.

Applications

  • Automotive Infotainment and Advanced Driver Assistance Systems (ADAS)
  • Data Acquisition Systems
  • Test Equipment
  • Analog Input Modules
  • Signal Routing

With its robust design and superior performance, the TMUX1309QPWRQ1 from Texas Instruments is an excellent choice for designers looking for a reliable multiplexer/demultiplexer solution. Its compact form factor, coupled with its high functionality, ensures that it can be integrated into a variety of systems while maintaining signal fidelity and operational efficiency.

You May Also Be Interested in

Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4625 $50.8750
265+ $0.3795 $100.5675
410+ $0.3676 $150.7160
565+ $0.3558 $201.0270
730+ $0.3439 $251.0470
975+ $0.3084 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,720 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess