EN
  • EN
  • DE

TMUX6211RUMR

Part No TMUX6211RUMR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER  /  4 Circuit IC Switch 1:1 3.1Ohm 16-WQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 3.1Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 4.5V ~ 36V, ±4.5V ~ 18V
Voltage - Supply, Dual (V±) 4.5V ~ 36V, ±4.5V ~ 18V
Switch Time (Ton, Toff) (Max) 180ns, 200ns
-3db Bandwidth 50MHz
Charge Injection 78pC
Channel Capacitance (CS(off), CD(off)) 28pF, 45pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -93dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-WQFN (4x4)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX6211RUMRTR
Standard Package 3,000
Win Source Part Number 1178516-TMUX6211RUMR
Ultra Librarian 3D Model Ultra Librarian TMUX6211RUMR CAD Model

Description

The TMUX6211RUMR is a precision, advanced analog multiplexer from Texas Instruments, designed for exceptional performance in a variety of applications. This device offers a single-channel, 2:1 multiplexer/demultiplexer functionality, which makes it an ideal choice for signal routing in complex circuits.

Key Features

  • Low On-Resistance: The TMUX6211RUMR boasts a low on-resistance (Ron) that typically stands at 0.45 ohms, ensuring minimal signal attenuation and power loss when the switch is in the on state.
  • Wide Operating Voltage Range: It operates over a wide supply voltage range of 1.08 V to 5.5 V, accommodating various logic levels and making it suitable for both single and dual supply operations.
  • Low Charge Injection: With low charge injection, this multiplexer minimizes distortion in precision applications, preserving signal integrity during switching events.
  • Break-Before-Make Switching: The break-before-make feature ensures that one switch is fully open before the other closes, which prevents shorting of signals and is critical in applications like audio or data acquisition systems.
  • ESD Protection: The device is equipped with robust Electrostatic Discharge (ESD) protection, which safeguards it against unexpected voltage spikes, ensuring a longer operational life.

Applications

The TMUX6211RUMR is versatile and can be used in a wide array of applications, including but not limited to:

  • Data acquisition systems
  • Test equipment
  • Audio signal routing
  • Analog device calibration
  • Battery-powered equipment
  • Sample and hold circuits

Package and Quality

Encased in an ultra-small, leadless QFN package, the TMUX6211RUMR has a compact footprint that is ideal for space-constrained applications. It is also RoHS compliant and adheres to Texas Instruments' commitment to quality and environmental management, ensuring both reliability and eco-friendliness.

For engineers and designers looking for a high-performance analog switching solution, the TMUX6211RUMR from Texas Instruments provides the precision, reliability, and flexibility required for today's sophisticated electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0740 $60.3700
11+ $9.9069 $108.9759
16+ $9.5973 $153.5568
22+ $9.2877 $204.3294
28+ $8.9781 $251.3868
38+ $8.0494 $305.8772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,994 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess