EN
  • EN
  • DE

TNETE2008PBE

Part No TNETE2008PBE
Manufacturer Texas Instruments
Catalog Unclassified
Description OBSOLETED - LTB ENDS 07-25-2000
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TNETE20
Standard Package 1 pcs
MSL Level Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 374536-TNETE2008PBE
Ultra Librarian 3D Model Ultra Librarian TNETE2008PBE CAD Model

Description

Introducing the TNETE2008PBE Ethernet Switch from Texas Instruments

The TNETE2008PBE is a cutting-edge Ethernet switch designed by the renowned semiconductor company, Texas Instruments. This device is engineered to cater to the growing demands for efficient and high-speed networking in various applications such as industrial automation, automotive networks, and consumer electronics.

At the heart of the TNETE2008PBE is an advanced architecture that supports eight 10/100 Mbps Ethernet ports, providing ample connectivity for multiple devices. Each port is equipped with Auto-MDI/MDIX, eliminating the need for crossover cables and simplifying network installation and maintenance.

The switch is designed with energy efficiency in mind, featuring Energy Efficient Ethernet (EEE) compliant with the IEEE 802.3az standard. This ensures that the switch conserves power during periods of low data activity, making it an eco-friendly choice for energy-conscious consumers and businesses.

The robust Quality of Service (QoS) features of the TNETE2008PBE enable prioritization of traffic, ensuring that critical applications receive the bandwidth they need to operate seamlessly. This is particularly important in environments where real-time data transmission is crucial, such as in voice over IP (VoIP) communications or streaming media.

Texas Instruments has also incorporated advanced security features into the TNETE2008PBE. The switch supports a range of security mechanisms to protect the network from unauthorized access and ensure data integrity. These features make the switch an ideal choice for sensitive applications where data security is paramount.

The TNETE2008PBE is built to be robust and reliable, with a design that withstands harsh environments and ensures long-term operation without failure. Its compact form factor allows for easy integration into a variety of systems, making it a versatile solution for network designers and system integrators.

In summary, the TNETE2008PBE from Texas Instruments is an exceptional Ethernet switch that offers high-speed connectivity, energy efficiency, enhanced security, and superior reliability. It stands out as a top choice for anyone looking to build or upgrade their network infrastructure.

You May Also Be Interested in

Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
TE Connectivity
5P.MODULAR CONN.MICRO RELAY W.
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.0956 $56.1912
5+ $23.0528 $115.2640
7+ $22.3324 $156.3268
10+ $21.6120 $216.1200
12+ $20.8916 $250.6992
17+ $18.7304 $318.4168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess