EN
  • EN
  • DE

TP3404V/NOPB

Part No TP3404V/NOPB
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC ADAPTER DIG QDASL QUAD 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Quad Digital Adapter for Subscriber Loops (QDASL)
Number of Circuits 4
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 75mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Includes Adaptive Line Equalization, On-Chip Timing Recovery
Win Source Part Number 144411-TP3404V/NOPB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 35
Ultra Librarian 3D Model Ultra Librarian TP3404V/NOPB CAD Model

Description

The TP3404V/NOPB is a highly sophisticated and versatile integrated circuit from Texas Instruments, designed to cater to a wide range of electronic applications. This component is a quintessential example of Texas Instruments' commitment to providing innovative and reliable solutions for the electronics industry.

Key Features

  • High Performance: The TP3404V/NOPB is built to deliver top-notch performance, ensuring that it can handle demanding applications with ease.
  • Low Power Consumption: Energy efficiency is a critical aspect of modern electronics, and this product excels in operating with minimal power, making it ideal for battery-powered devices.
  • Durability: Constructed with robust materials and technology, the TP3404V/NOPB is designed to withstand harsh conditions and provide a long operational lifespan.
  • Flexibility: This IC can be used in various configurations, making it a flexible choice for designers and engineers looking to integrate it into different systems.

Applications

The TP3404V/NOPB is suitable for a myriad of applications, including but not limited to:

  • Telecommunications
  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Medical Equipment

Technical Specifications

Parameter Value Package / Case PLCC-20 Operating Temperature Specified by Manufacturer Mounting Type Surface Mount RoHS Compliant

The TP3404V/NOPB is not just a testament to Texas Instruments' engineering expertise but also an assurance of quality and performance for your electronic projects. Whether for prototyping or mass production, this integrated circuit is designed to meet the rigorous demands of modern electronics, providing both reliability and innovation in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.2224 $54.2224
3+ $44.4902 $133.4706
4+ $43.0999 $172.3996
5+ $41.7096 $208.5480
7+ $40.3193 $282.2351
9+ $36.1483 $325.3347
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess