EN
  • EN
  • DE

TPA0102PWPRG4

Part No TPA0102PWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.5W AB 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 1.5W x 2 @ 4 Ohm
Supply Voltage - Operating 3 V to 5.5 V
Features Input Multiplexer, Mute, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 213247-TPA0102PWPRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0102PWPRG4 CAD Model

Description

Overview of TPA0102PWPRG4

The TPA0102PWPRG4 is a high-fidelity audio power amplifier integrated circuit manufactured by Texas Instruments. This component is part of TI's extensive range of audio solutions designed to enhance the performance and efficiency of consumer and professional audio systems. The TPA0102PWPRG4 is specifically engineered to deliver outstanding sound quality while maintaining a compact footprint, making it an ideal choice for space-constrained applications.

Key Features

  • Power Output: The TPA0102PWPRG4 is capable of delivering 2 watts of continuous RMS output power per channel into a 4-ohm load with less than 0.08% THD+N, ensuring clear and powerful audio reproduction.
  • Efficiency: This amplifier operates with a high level of efficiency, which reduces power consumption and heat generation, thereby extending the battery life of portable devices.
  • Signal-to-Noise Ratio (SNR): It boasts an impressive SNR, providing a clean audio signal with minimal background noise.
  • Thermal and Short-Circuit Protection: The TPA0102PWPRG4 includes built-in thermal and short-circuit protection features to safeguard the amplifier and connected components from potential damage.
  • Multiple Gain Settings: The device offers selectable gain settings, allowing customization according to the specific requirements of the audio system.
  • Flexible Supply Voltage: It can operate over a wide supply voltage range, accommodating various power sources and system designs.

Applications

The TPA0102PWPRG4 is versatile and can be used in a range of applications, including:

  • Portable and compact audio devices such as speakers and docking stations
  • Home and professional audio equipment
  • Multimedia monitors and TVs
  • Desktop and laptop computers

Package and Quality

This audio amplifier is available in a 24-pin TSSOP (Thin Shrink Small Outline Package) that allows for efficient space utilization on printed circuit boards. The TPA0102PWPRG4 is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its construction.

For designers and audio enthusiasts looking for a reliable and high-performing audio amplification solution, the TPA0102PWPRG4 from Texas Instruments offers the perfect blend of power, clarity, and versatility to meet a wide array of audio requirements.

You May Also Be Interested in

Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess