EN
  • EN
  • DE

BZT52C36WS

Part No BZT52C36WS
Manufacturer TAITRON Components Incorporated
Catalog END - OF - LIFE
Description 200mW Two Terminals SMD Zener Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAITRON Components Incorporated
Win Source Part Number 1157311-BZT52C36WS
Manufacturer Homepage www.taitroncomponents.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZT52C36WS CAD Model

Description

The BZT52C36WS is a surface-mount Zener diode manufactured by TAITRON Components Incorporated. It is designed for voltage regulation and transient voltage suppression in various electronic circuits. This component is listed as END-OF-LIFE, potentially limiting its availability to existing stock.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in circuits.
  • Transient Voltage Suppression (TVS): Protecting sensitive components from voltage spikes.
  • Overvoltage Protection: Preventing damage from excessive voltage.
  • Clipping Circuits: Limiting voltage levels to a specific range.
  • Level Shifting: Adjusting voltage levels for different circuit sections.

Features

  • Zener Diode: Provides a stable reverse breakdown voltage.
  • Surface Mount Package: Compact size for automated assembly.
  • Low Leakage Current: Minimizes power consumption.
  • Precise Zener Voltage: Ensures accurate voltage regulation.
  • High Surge Current Capability: Withstands transient voltage spikes.

Benefits

  • Stable Voltage Regulation: Ensures consistent circuit performance.
  • Effective Overvoltage Protection: Prevents damage to sensitive components.
  • Compact Design: Saves valuable board space.
  • Low Power Consumption: Improves energy efficiency.
  • Reliable Performance: Provides stable operation in various conditions.

Additional Details

The BZT52C36WS is typically available in a SOD-323 surface-mount package. Its key electrical parameters include Zener voltage (Vz), reverse leakage current (Ir), and power dissipation (Pd). The Zener voltage is the specified reverse breakdown voltage, in this case, approximately 36V. The datasheet should be consulted for precise specifications and application recommendations. Due to its end-of-life status, replacement options may need to be considered for new designs.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess