EN
  • EN
  • DE

LM2936DT-3.3

Part No LM2936DT-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LM2936 Ultra-Low Quiescent Current LDO Voltage Regulator | IC REG LINEAR 3.3V 50MA TO252-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.2V at 50mA
Output Current 50mA
Current - Quiescent (Iq) 15μA
Maximum Supply Current 2.5mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252-3
Family Part Number LM2936
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1198339-LM2936DT-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2936DT-3.3 CAD Model

Description

LM2936DT-3.3 Voltage Regulator by Texas Instruments

The LM2936DT-3.3 from Texas Instruments is a highly reliable, low dropout voltage regulator specifically designed to maintain a stable 3.3V output even under conditions of variable input voltage and output load. This regulator is particularly suited for battery-powered systems, automotive applications, and any 3.3V logic circuits where transient protection and low quiescent current are essential.

Key Features:

  • Output Voltage: Fixed 3.3V with high accuracy.
  • Dropout Voltage: Ultra-low dropout performance, typically 0.5V at 50mA load, ensuring efficiency and reliability.
  • Current Output: Capable of delivering up to 50mA of continuous output current.
  • Quiescent Current: Exceptionally low quiescent current, making it ideal for battery-operated devices.
  • Protection Features: Built-in features include thermal shutdown and current limiting, enhancing the safety and durability of the device.
  • Package: Available in a TO-252 (DPAK) surface-mount package, which is suitable for automated assembly processes and saves board space.

Applications:

  • Automotive electronics
  • Battery-powered devices
  • Portable instruments
  • Microcontroller power supply
  • 3.3V logic supply regulator

The LM2936DT-3.3’s ability to maintain a stable voltage with a very low dropout makes it an excellent choice for designs where voltage supply is a critical parameter. The device's robustness is further enhanced by its immunity to reverse battery installations, as it can withstand a -20V reverse voltage without damage. With its low quiescent current, this regulator is particularly well-suited for use in standby and sleep modes, contributing to the overall energy efficiency of the system.

For designers and engineers looking for a dependable voltage regulator that offers both performance and protection, the LM2936DT-3.3 by Texas Instruments stands out as a component that will meet and exceed expectations in a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2302 $51.6832
38+ $2.6505 $100.7190
59+ $2.5676 $151.4884
81+ $2.4848 $201.2688
105+ $2.4020 $252.2100
140+ $2.1535 $301.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,221 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess