EN
  • EN
  • DE

TPA0232PWPRG4

Part No TPA0232PWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package HTSSOP EP
Lead Free Contains Lead
Max Operating Temperature 85 °C
Max Output Power 2.8 W
Max Power Dissipation 2.7 W
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 15 mA
Number of Pins 24
Operating Supply Voltage 5 V
Output Power 2.8 W
Packaging Tape and Reel
Power Dissipation 2.7 W
Power Supply Rejection Ratio (PSRR) 67 dB
Radiation Hardening No
RoHS Compliant
Supply Type Single
Weight 98.08935 mg
Win Source Part Number 1162786-TPA0232PWPRG4
Categories Linear - Amplifiers - Audio
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA0232PWPRG4 CAD Model

Description

Introducing the TPA0232PWPRG4 Audio Amplifier by Texas Instruments

The TPA0232PWPRG4 is a state-of-the-art stereo audio power amplifier designed and manufactured by the renowned Texas Instruments. This advanced component is part of TI's extensive range of audio solutions, tailored to deliver high-quality sound reproduction in a variety of consumer electronics. The TPA0232PWPRG4 is specifically engineered to enhance the audio experience in applications such as TVs, desktop computers, portable speakers, and other audio systems.

At the heart of the TPA0232PWPRG4's capabilities is its ability to deliver up to 2 watts per channel of continuous RMS output power into a 4-ohm load with less than 0.08% THD+N, ensuring a clear and powerful audio output. It operates from a 5V supply, making it an ideal choice for many portable and compact electronic devices that require efficient power management.

One of the remarkable features of this audio amplifier is its Class-AB architecture. This design provides the efficiency of a Class-D amplifier with the fidelity of a Class-AB amplifier, resulting in minimal cross-over distortion and excellent audio quality. Additionally, the TPA0232PWPRG4 includes features such as thermal and short-circuit protection, which contribute to its reliability and durability over time.

The TPA0232PWPRG4 comes in a 24-pin TSSOP package, which is not only space-efficient but also compatible with standard surface-mount technology, facilitating easy integration into a wide range of electronic systems. Its pin compatibility with other devices in the same family allows for flexible design adjustments and easy scalability for different power requirements.

For developers and manufacturers looking to create products with superior sound quality, the TPA0232PWPRG4 offers a perfect blend of performance, efficiency, and reliability. Texas Instruments' commitment to innovation is evident in this audio amplifier, making it a top choice for those who demand the best in audio amplification technology.

Whether you are designing a high-end home theater system or a simple multimedia setup, the TPA0232PWPRG4 is engineered to exceed expectations and provide an unparalleled audio experience.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1277 $51.0648
58+ $1.7459 $101.2622
89+ $1.6913 $150.5257
123+ $1.6367 $201.3141
159+ $1.5822 $251.5698
212+ $1.4185 $300.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess