EN
  • EN
  • DE

TLE4275QKVURQ1

Part No TLE4275QKVURQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.45A TO252-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 300mA
Output Current 450mA
Operating Supply Current 200μA to 22mA
PSRR 60dB (100Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 150°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.25V @ 300mA
Mounting SMD (SMT)
Case / Package TO-252-5
Win Source Part Number 032791-TLE4275QKVURQ1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE4275QKVURQ1 CAD Model

Description

Texas Instruments TLE4275QKVURQ1 Automotive Low-Drop Voltage Regulator

The TLE4275QKVURQ1 is a robust, low-drop voltage regulator designed by Texas Instruments specifically for automotive applications. This high-performance device is engineered to provide a stable output voltage with a low voltage drop, making it an ideal solution for supplying microprocessor systems within a vehicle's electronic environment.

With an input voltage range of 5.5 V to 45 V, the TLE4275QKVURQ1 is capable of withstanding the challenging conditions of automotive power systems, including load dump and cold-crank scenarios. The regulator offers an adjustable output voltage that can be set from 2.5 V to 15 V via external resistors, allowing for flexibility and precision in meeting the specific requirements of various automotive subsystems.

The device features a maximum output current of 450 mA, ensuring adequate power for a wide range of automotive electronics. Its low-dropout voltage helps to maintain a consistent output even when the input voltage is close to the output voltage, which is critical for battery-operated systems where maximizing efficiency is paramount.

One of the key benefits of the TLE4275QKVURQ1 is its thermal protection feature, which safeguards the device and the system it powers from overheating. In addition, the regulator includes overcurrent protection, further enhancing the reliability and longevity of the system.

This voltage regulator is available in a TO-263 package, which is well-suited for surface mount technology (SMT) and offers excellent thermal performance. The TLE4275QKVURQ1 is qualified for automotive applications according to AEC-Q100 standards, ensuring it meets the rigorous quality and reliability requirements of the automotive industry.

Overall, the TLE4275QKVURQ1 from Texas Instruments is a top choice for automotive designers seeking a dependable, flexible, and efficient power management solution. Its ability to withstand harsh automotive conditions, coupled with its protective features, makes it an essential component for modern vehicle electronics.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8666 $51.9960
145+ $0.7111 $103.1095
220+ $0.6889 $151.5580
305+ $0.6666 $203.3130
390+ $0.6444 $251.3160
520+ $0.5778 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess