EN
  • EN
  • DE

TPA2000D1PWR

Part No TPA2000D1PWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2W MONO 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Dimension 16-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 033409-TPA2000D1PWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPA2000D1PWR CAD Model

Description

Overview of Texas Instruments TPA2000D1PWR

The Texas Instruments TPA2000D1PWR is a high-fidelity, filter-free class-D audio amplifier designed to provide a high-quality audio experience for a wide range of consumer electronics. This efficient power amplifier is ideal for portable devices due to its low power consumption and small form factor.

Key Features

  • Output Power: The TPA2000D1PWR can deliver up to 2W of continuous RMS power into a 4-ohm load, which makes it suitable for a variety of audio applications.
  • Efficiency: As a class-D amplifier, it offers greater than 85% efficiency, reducing heat generation and extending battery life in portable applications.
  • Supply Voltage: It operates on a supply voltage from 2.5V to 5.5V, accommodating a broad range of power sources.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features, ensuring reliable operation under adverse conditions.
  • Shutdown Function: An integrated shutdown function allows for power conservation, making it ideal for battery-powered devices.
  • Surface-Mount Package: The TPA2000D1PWR comes in a TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained designs.

Applications

This amplifier is versatile and can be used in a variety of devices, such as:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Tablets and Laptops
  • Portable Speakers

Technical Specifications

Parameter Value
Output Power (RMS) 2W
Load Impedance
Supply Voltage 2.5V - 5.5V
Efficiency > 85%
Package TSSOP

With its robust feature set and compact size, the Texas Instruments TPA2000D1PWR is an excellent choice for designers looking to incorporate a powerful yet efficient audio amplifier into their next project.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4355 $51.1455
51+ $1.9984 $101.9184
78+ $1.9360 $151.0080
107+ $1.8735 $200.4645
139+ $1.8111 $251.7429
185+ $1.6237 $300.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,501 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess