EN
  • EN
  • DE

TPA2026D2YZHT

Part No TPA2026D2YZHT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 3.2W 16DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Amplifier IC 2-Channel (Stereo) Class D 16-DSBGA (2.24x2.16)
Manufacturer Texas Instruments
Series SmartGain™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-UFBGA, DSBGA
Case / Package 16-DSBGA (2.24x2.16)
Family Name TPA2026
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-TPA2026D2YZHTCT, 296-27454-2, 296-TPA2026D2YZHTTR, 296-27454-2-ND, 296-27454-1, 296-27454-1-ND, 296-27454-6-ND, 296-27454-6, 296-TPA2026D2YZHTDKR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900592-TPA2026D2YZHT
Ultra Librarian 3D Model Ultra Librarian TPA2026D2YZHT CAD Model

Description

Overview of Texas Instruments TPA2026D2YZHT

The TPA2026D2YZHT is a high-fidelity, filter-free class-D audio power amplifier with integrated boost converter from Texas Instruments. It is designed to deliver a premium audio experience in portable applications such as mobile phones, tablets, laptops, and other devices where space is at a premium and efficient power use is essential.

Key Features

  • Output Power: The device can deliver up to 2.1W into a 4Ω load with less than 1% distortion (THD+N), ensuring clear and powerful sound reproduction.
  • Integrated Boost Converter: The built-in 5.5V boost converter allows for a constant output power over a wide range of battery voltages, maintaining consistent audio quality even as the battery discharges.
  • Efficiency: As a class-D amplifier, it offers high efficiency, which is crucial for battery-powered devices, prolonging battery life and reducing thermal dissipation.
  • Dynamic Range Compression (DRC): The TPA2026D2YZHT features built-in DRC, which protects speakers from damage due to overexcursion and prevents audio clipping without sacrificing loudness.
  • Sound Enhancement: The amplifier includes a patented 3D sound enhancement algorithm to provide an immersive audio experience with a sense of depth and space.

Technical Specifications

  • Package: The device comes in a compact 20-bump DSBGA package (YZH), allowing for minimal footprint on the PCB.
  • Operational Range: It operates over a temperature range of -40°C to 85°C, suitable for most consumer electronic environments.
  • Flexible Gain Settings: The amplifier provides multiple gain settings that can be externally configured, allowing designers to optimize the audio performance for each application.
  • I²C Control Interface: The TPA2026D2YZHT is equipped with an I²C control interface, enabling advanced functionalities such as volume control and audio effects adjustments.

Applications

With its advanced features and compact design, the TPA2026D2YZHT is ideal for a variety of portable audio applications. It is particularly well-suited for devices where space and power efficiency are critical, such as smartphones, portable media players, and handheld gaming devices.

In summary, the TPA2026D2YZHT from Texas Instruments is a sophisticated audio solution that offers high-quality sound amplification, efficiency, and advanced features in a small package, making it an excellent choice for designers looking to enhance the audio experience in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7778 $50.0004
44+ $2.2792 $100.2848
68+ $2.2080 $150.1440
94+ $2.1368 $200.8592
122+ $2.0655 $251.9910
162+ $1.8519 $300.0078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,166 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess