EN
  • EN
  • DE

TPA2050D4YZKT

Part No TPA2050D4YZKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 1.4W 25DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 25-DSBGA
Manufacturer Texas Instruments
Series DirectPath™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 25-UFBGA, DSBGA
Case / Package 25-DSBGA
Family Name TPA205
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937207-TPA2050D4YZKT
Ultra Librarian 3D Model Ultra Librarian TPA2050D4YZKT CAD Model

Description

Product Overview: TPA2050D4YZKT

The TPA2050D4YZKT is a high-fidelity, filter-free class-D audio amplifier from Texas Instruments, designed to deliver premium sound quality for portable applications. This advanced audio IC is a perfect solution for portable electronics where space is at a premium and power efficiency is highly valued.

Key Features

  • Output Power: The TPA2050D4YZKT can deliver up to 2.1W into a 4Ω load with less than 1% THD+N, ensuring loud and clear audio output without compromising sound quality.
  • Efficiency: As a class-D amplifier, it offers greater than 80% efficiency, which is ideal for battery-powered devices as it extends playback time and reduces heat generation.
  • Filter-Free Operation: This feature simplifies the circuit design and reduces the number of external components required, saving on both space and cost.
  • Advanced Modulation: The device employs advanced EMI suppression techniques with spread spectrum control, helping to minimize interference with wireless services and other electronics.
  • Integrated Protection: The TPA2050D4YZKT includes thermal and short-circuit protection with auto-recovery, ensuring the longevity and reliability of both the amplifier and the speakers it drives.

Applications

The versatility of the TPA2050D4YZKT makes it suitable for a variety of portable audio applications. These include:

  • Smartphones
  • Tablets
  • Portable media players
  • Wireless speakers
  • Portable gaming devices

Technical Specifications

The TPA2050D4YZKT operates over a wide supply voltage range from 2.5V to 5.5V, which aligns with common battery technologies. It is available in a compact 1.63mm x 1.63mm DSBGA package, making it an excellent choice for space-constrained applications.

Engineered with Texas Instruments' commitment to quality and performance, the TPA2050D4YZKT stands out as a robust, efficient, and high-quality audio amplification solution for modern portable electronics.

You May Also Be Interested in

Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1998 $51.1968
39+ $2.6254 $102.3906
59+ $2.5434 $150.0606
82+ $2.4614 $201.8348
106+ $2.3793 $252.2058
141+ $2.1332 $300.7812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess