EN
  • EN
  • DE

TPA3118D2DAPR

Part No TPA3118D2DAPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD PWR 50W STER 32HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 30W x 2 @ 8 Ohm
Supply Voltage - Operating 4.5 V to 26 V
Features Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HTSSOP
Dimension 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 033470-TPA3118D2DAPR
Family Name TPA3118D2
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPA3118D2DAPR CAD Model

Description

The TPA3118D2DAPR by Texas Instruments is a highly efficient Class D audio power amplifier designed to deliver outstanding audio performance for a wide range of consumer electronics. With its advanced features and robust design, this amplifier is perfect for applications requiring high-quality sound amplification, such as wireless speakers, soundbars, and home theaters.

Key Features

  • Output Power: The TPA3118D2DAPR can deliver up to 30W into an 8Ω load and 50W into a 4Ω load, making it versatile for different speaker configurations.
  • Efficiency: With an advanced modulation system, the amplifier offers more than 90% efficiency, reducing heat dissipation and eliminating the need for large heatsinks.
  • Audio Quality: The device provides high-quality audio performance with low THD+N (Total Harmonic Distortion + Noise), ensuring crisp and clear sound reproduction.
  • Advanced Protection: It includes several protection features such as overtemperature, overvoltage, undervoltage, and DC protection, safeguarding both the amplifier and speakers from potential damage.
  • Flexibility: The TPA3118D2DAPR supports both single-ended and bridge-tied load (BTL) configurations, offering flexibility for stereo and mono audio solutions.

Applications

  • Wireless Speakers
  • Soundbars
  • Home Theater Systems
  • TV Audio Systems
  • Portable Audio Devices

Technical Specifications

  • Supply Voltage: 4.5V to 26V
  • Signal-to-Noise Ratio (SNR): 100 dB
  • Amplifier Class: Class D
  • Package: HTSSOP (Exposed Pad)
  • Mounting Type: Surface Mount

The TPA3118D2DAPR is not only a testament to Texas Instruments' commitment to quality but also to innovation in audio technology. Its integration into audio systems promises an auditory experience that is both powerful and immersive, making it a top choice for both audiophiles and casual listeners alike.

You May Also Be Interested in

Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6416 $51.3280
170+ $0.6010 $102.1700
260+ $0.5807 $150.9820
375+ $0.5400 $202.5000
485+ $0.5197 $252.0545
605+ $0.4994 $302.1370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,610 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess