EN
  • EN
  • DE

TPA4860D

Part No TPA4860D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 1-W MONO AUDIO POWER AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.1W x 1 @ 8 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Features Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 16-SOIC
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1271861-TPA4860D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPA4860
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPA4860D CAD Model

Description

Introducing the TPA4860D Amplifier from Texas Instruments

The TPA4860D is a state-of-the-art audio amplifier integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This device is specifically designed to deliver high-quality sound amplification with minimal power consumption, making it an ideal choice for a wide range of audio applications.

Key Features

  • High-Efficiency Class-D Operation: The TPA4860D operates on Class-D architecture, which ensures high efficiency. This translates to better battery life for portable applications and reduced heat dissipation, which can simplify system design by eliminating the need for large heat sinks.
  • Impressive Audio Performance: With advanced modulation techniques, this amplifier is capable of providing excellent audio performance, characterized by low harmonic distortion and high signal-to-noise ratio.
  • Wide Supply Voltage Range: The TPA4860D can operate over a broad supply voltage range, accommodating various power sources and enabling its use in a diverse set of products.
  • Integrated Protection Features: The device includes multiple protection features such as over-current, over-temperature, and under-voltage lockout, ensuring reliable operation and long-term durability.

Applications

The versatility of the TPA4860D makes it suitable for an extensive array of audio applications. It is particularly well-suited for:

  • Portable and wireless speakers
  • TV sound systems
  • Home audio and theater systems
  • Smartphones and tablets

Design Support

Texas Instruments provides comprehensive design support for the TPA4860D, including detailed datasheets, application notes, and reference designs. Engineers can take advantage of TI's extensive online resources and community forums to accelerate their product development cycles and bring high-fidelity audio solutions to market faster.

Conclusion

The TPA4860D from Texas Instruments represents a blend of high efficiency, superior audio quality, and robust protection features. Its adaptability across different voltage ranges and applications makes it a go-to audio amplifier solution for designers looking to enhance the user experience with high-quality sound while maintaining energy efficiency in their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3480 $51.6560
52+ $1.9265 $100.1780
81+ $1.8663 $151.1703
111+ $1.8061 $200.4771
144+ $1.7459 $251.4096
192+ $1.5653 $300.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess