EN
  • EN
  • DE

TPA6012A4PWP

Part No TPA6012A4PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AB STEREO 3.2W 24HTSSOP / Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 3.2W x 2 @ 3Ohm; 235mW x 2 @ 16Ohm
Voltage - Supply 4V ~ 5.5V
Features Differential Inputs, Fade, Mute, Shutdown, Thermal Protection, Volume Control
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 24-HTSSOP
Case / Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Base Product Number TPA6012
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TPA6012A4PWP-ND,2156-TPA6012A4PWP,296-34555-5,TEXTISTPA6012A4PWP
Standard Package 60
Win Source Part Number 1321772-TPA6012A4PWP
Ultra Librarian 3D Model Ultra Librarian TPA6012A4PWP CAD Model

Description

Product Overview: TPA6012A4PWP from Texas Instruments

The TPA6012A4PWP is a high-fidelity audio amplifier IC designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of Texas Instruments' extensive audio amplifier product line and is specifically engineered to deliver premium sound quality with high efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • Output Power: The TPA6012A4PWP is capable of delivering up to 2 Watts of continuous RMS power per channel into a 4-ohm load with less than 1% THD+N, ensuring clear and powerful audio output.
  • Efficiency: Designed with efficiency in mind, it operates on a single 5V supply, which minimizes power consumption and heat generation.
  • Advanced Modulation: It utilizes a filter-free modulation format that eliminates the need for bulky passive LC output filters, thereby reducing the overall solution size and system cost.
  • Thermal and Short-Circuit Protection: The device includes built-in thermal and short-circuit protection features that safeguard the IC from damage due to overheating or load faults.

Applications

The TPA6012A4PWP is versatile and can be used in various audio applications, including but not limited to:

  • Portable and desktop audio systems
  • Televisions and monitors with built-in speakers
  • Multimedia speakers
  • Home stereo systems

Package and Quality

Packaged in a 28-pin TSSOP (Thin Shrink Small Outline Package), the TPA6012A4PWP is designed for space-constrained applications. The PWP suffix indicates the specific package type, which is essential for PCB design considerations. Texas Instruments is known for its commitment to quality and reliability, and this product is no exception; it is built to meet high industry standards for performance and durability.

Conclusion

In summary, the TPA6012A4PWP from Texas Instruments is a robust audio amplifier solution that combines power, efficiency, and advanced features. Its compact design, coupled with its high-quality output, makes it an excellent choice for designers and engineers looking to enhance the audio experience in their products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1597 $51.8328
57+ $1.7721 $101.0097
88+ $1.7167 $151.0696
121+ $1.6614 $201.0294
156+ $1.6060 $250.5360
209+ $1.4398 $300.9182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 242 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess