EN
  • EN
  • DE

TPA6013A4PWP

Part No TPA6013A4PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AB STEREO 3.2W 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Package Tube
Product Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 3.2W x 2 @ 3Ohm; 235mW x 2 @ 16Ohm
Voltage - Supply 4V ~ 5.5V
Features Differential Inputs, Input Multiplexer, Fade, Shutdown, Thermal Protection, Volume Control
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 24-HTSSOP
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPA6013
Standard Package 60 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 689179-TPA6013A4PWP
Ultra Librarian 3D Model Ultra Librarian TPA6013A4PWP CAD Model

Description

Product Overview: TPA6013A4PWP by Texas Instruments

The TPA6013A4PWP is a high-fidelity audio power amplifier integrated circuit (IC) manufactured by Texas Instruments (TI), a leader in semiconductor solutions. Designed to deliver premium sound quality, the TPA6013A4PWP is a perfect fit for a wide range of audio applications, including televisions, desktop computers, laptops, and portable speaker systems.

This audio amplifier IC is part of TI's extensive audio product line, which is known for its reliability, performance, and energy efficiency. The TPA6013A4PWP stands out with its ability to drive stereo speakers with a continuous RMS power output of up to 5 Watts per channel into a 4-ohm load with less than 10% THD+N when powered by a 12V supply.

Key Features:

  • High-Quality Audio Output: The TPA6013A4PWP provides a high-quality audio experience with a low noise floor and minimal distortion, ensuring clear and powerful sound reproduction.
  • Efficiency: With its advanced design, this IC offers high efficiency, which reduces power consumption and heat generation, making it an excellent choice for compact and portable audio devices.
  • Thermal and Short-Circuit Protection: The built-in thermal and short-circuit protection features safeguard the IC from potential damage, enhancing its durability and reliability.
  • Flexible Power Supply: The TPA6013A4PWP can operate over a wide supply voltage range, accommodating various application requirements.
  • Space-Saving Design: Housed in a 24-pin HTSSOP PowerPAD™ package, the TPA6013A4PWP is designed for space-constrained applications, offering a compact solution without compromising performance.

Applications:

The versatility of the TPA6013A4PWP makes it suitable for a variety of audio applications, from home entertainment systems to portable audio devices. Its ability to deliver high-quality audio output with minimal power consumption makes it a preferred choice for:

  • Television and Monitor Audio Systems
  • Desktop and Laptop Computers
  • Portable Speakers and Docking Stations
  • Active Speaker Systems

With the TPA6013A4PWP, Texas Instruments continues to demonstrate its commitment to providing innovative audio solutions that meet the demands of modern consumers and professionals alike.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4519 $53.4228
28+ $3.6528 $102.2784
43+ $3.5387 $152.1641
59+ $3.4245 $202.0455
76+ $3.3104 $251.5904
102+ $2.9679 $302.7258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess