The TPA6165A2YFFR is a high-fidelity, low-power stereo headphone amplifier designed and manufactured by Texas Instruments. This compact audio amplifier is specifically engineered to deliver a premium audio experience in consumer electronic devices such as smartphones, tablets, laptops, and other portable media players.
Key Features
- High-Quality Audio: With its advanced architecture, the TPA6165A2YFFR provides exceptional sound quality, minimizing distortion and noise to ensure a clear and crisp audio output.
- Low Power Consumption: This amplifier is optimized for efficiency, drawing minimal power from the device's battery, thus extending playback time and enhancing the overall user experience.
- DirectPath™ Technology: Texas Instruments' proprietary DirectPath™ technology eliminates the need for DC blocking capacitors, reducing system cost and simplifying the design.
- Wide Supply Voltage Range: The TPA6165A2YFFR operates over a wide supply voltage range, accommodating various use cases and ensuring compatibility with a broad range of devices.
- Small Footprint: Housed in a compact package, this amplifier is ideal for space-constrained applications, allowing designers to maintain slim and sleek device profiles.
Applications
The versatile nature of the TPA6165A2YFFR makes it suitable for a multitude of applications, including:
- Mobile Phones and Tablets
- Portable Gaming Devices
- Personal Digital Assistants (PDAs)
- Notebook and Ultrabook Computers
- Portable Media Players
Technical Specifications
Parameter
Value
Output Power
25mW (per channel)
THD+N
0.008% (Typical)
Signal to Noise Ratio (SNR)
100dB
Supply Voltage
2.5V to 5.5V
Package
DSBGA-9
Overall, the TPA6165A2YFFR from Texas Instruments stands out as a top-tier headphone amplifier that delivers unparalleled audio performance without compromising on power efficiency or design flexibility. It is an ideal choice for manufacturers looking to enhance the audio experience in their portable electronic devices.