EN
  • EN
  • DE

TPC1020AFN-068C

Part No TPC1020AFN-068C
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description TPC1020AFN-068C Texas
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1100742-TPC1020AFN-068C
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPC1020AFN-068C CAD Model

Description

The TPC1020AFN-068C is a high-performance Field Programmable Gate Array (FPGA) developed by Texas Instruments, renowned for its advanced integrated circuits and semiconductor devices. This FPGA is designed to deliver exceptional flexibility and speed, making it an ideal choice for a wide range of applications, from industrial control systems to complex digital signal processing tasks.

Key Features

  • High-Density Logic Cells: The TPC1020AFN-068C is equipped with a large array of programmable logic cells, enabling designers to implement complex logic functions and algorithms efficiently.
  • Flexible I/O Bandwidth: This device offers a versatile set of input/output options that support various voltage levels and standards, ensuring compatibility with a broad range of peripheral components and systems.
  • Low Power Consumption: Engineered with power efficiency in mind, the TPC1020AFN-068C maintains a low power profile even when operating at high frequencies, which is crucial for power-sensitive applications.
  • Robust Security Features: With an emphasis on security, the device includes features to protect against unauthorized access and tampering, safeguarding intellectual property and sensitive data.
  • High-Speed Performance: The FPGA's architecture is optimized for high-speed data processing, making it suitable for applications that require rapid data throughput and real-time performance.

Applications

The versatility of the TPC1020AFN-068C FPGA allows it to be used in a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Automotive systems
  • Industrial automation and control
  • Medical imaging and diagnostics
  • Consumer electronics
  • Aerospace and defense systems

Technical Specifications

For detailed technical specifications, designers and engineers should consult the TPC1020AFN-068C datasheet available on the Texas Instruments website. The datasheet provides comprehensive information on the device's electrical characteristics, programming specifications, timing constraints, and configuration options.

In summary, the TPC1020AFN-068C from Texas Instruments is a powerful and versatile FPGA that offers a balance of performance, power efficiency, and security features, making it a top choice for designers looking to create sophisticated and reliable digital systems.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess