EN
  • EN
  • DE

TPD12S520RMNR

Part No TPD12S520RMNR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24WQFN / Digital Video Interface 24-WQFN (4.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Digital Video
Voltage - Supply 5V
Package / Case 24-WFQFN
Supplier Device Package 24-WQFN (4.5x1.5)
Mounting Type Surface Mount
Base Product Number TPD12S520
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 805836-TPD12S520RMNR
Ultra Librarian 3D Model Ultra Librarian TPD12S520RMNR CAD Model

Description

The TPD12S520RMNR is a cutting-edge HDMI companion chip designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically designed to provide comprehensive electrostatic discharge (ESD) protection for HDMI interfaces, ensuring the reliability and longevity of electronic devices that utilize high-definition multimedia interfaces.

Key Features

  • Integrated ESD Solution: The TPD12S520RMNR offers robust ESD protection for HDMI ports, capable of withstanding ESD strikes, thereby safeguarding sensitive components from damage.
  • Compliance with Standards: This chip is compliant with the IEC 61000-4-2 (Level 4) ESD protection standard, ensuring it meets global industry requirements for ESD immunity.
  • High-Definition Support: It supports HDMI 1.3/1.4/2.0 protocols, making it versatile for use in a wide range of devices, from televisions and monitors to digital signage and gaming consoles.
  • Low Capacitance: With its low-capacitance design, the TPD12S520RMNR minimizes signal degradation, ensuring high-quality audio and video transmission without interference.

Applications

The TPD12S520RMNR is suitable for a variety of applications that require reliable ESD protection for HDMI interfaces. This includes consumer electronics such as HDTVs, Blu-ray players, set-top boxes, and home theater systems, as well as professional AV equipment, laptops, and desktop computers.

Package and Availability

Offered in a compact, space-saving QFN package, the TPD12S520RMNR is designed for easy integration into modern electronic designs. Its Reel and MouseReel packaging options make it convenient for mass production assembly lines. Texas Instruments provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the design-in process for engineers and product developers.

Quality and Reliability

As with all Texas Instruments products, the TPD12S520RMNR is manufactured to the highest quality standards, ensuring performance reliability and longevity in the field. Customers can trust Texas Instruments' commitment to delivering high-quality semiconductor products and solutions.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9267 $50.9685
135+ $0.7604 $102.6540
205+ $0.7366 $151.0030
285+ $0.7128 $203.1480
365+ $0.6891 $251.5215
490+ $0.6178 $302.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,020 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess