EN
  • EN
  • DE

TPD1E01B04DPYR

Part No TPD1E01B04DPYR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 15VC 2X1SON / 15V Clamp 2.5A Ipp Tvs Diode Surface Mount 2-X1SON (1x.60)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.6V
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 15V
Current - Peak Pulse (10/1000µs) 2.5A
Power - Peak Pulse 27W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.2pF @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 0402 (1006 Metric)
Supplier Device Package 2-X1SON (1x.60)
Base Product Number TPD1E01B04
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 852467-TPD1E01B04DPYR
Ultra Librarian 3D Model Ultra Librarian TPD1E01B04DPYR CAD Model

Description

TPD1E01B04DPYR by Texas Instruments

The TPD1E01B04DPYR is a state-of-the-art ESD protection device from Texas Instruments designed to safeguard high-speed interfaces with minimal impact on signal integrity. This compact and efficient solution is ideal for a wide range of applications, including USB interfaces, HDMI ports, antenna terminals, and other high-frequency data lines.

Key Features

  • Low Capacitance: With a typical capacitance of only 0.25 pF per channel, the TPD1E01B04DPYR ensures high signal fidelity for high-speed data lines.
  • Dual-Channel Protection: This device features two channels of ESD protection, making it versatile for protecting differential pairs or two single-ended lines.
  • IEC Compatibility: It is designed to comply with the IEC 61000-4-2 (ESD) standard, providing robust protection against electrostatic discharges.
  • Ultra-Low Leakage: The ultra-low leakage current of less than 100 nA helps to conserve power in sensitive applications.
  • Small Footprint: The TPD1E01B04DPYR comes in a tiny DFN package, which is ideal for space-constrained designs.

Applications

The device's exceptional performance characteristics make it suitable for protecting a variety of high-speed data interfaces without compromising data integrity. Typical applications include:

  • USB 2.0 and 3.0 ports
  • HDMI 1.3/1.4/2.0 interfaces
  • DisplayPort interfaces
  • V-by-One HS
  • Thunderbolt ports
  • LVDS interfaces
  • RF Antenna terminals

Advantages

The TPD1E01B04DPYR offers several advantages to designers looking to enhance the durability and longevity of their electronic products:

  • Protects against common ESD events, reducing the risk of damage to sensitive components.
  • Preserves signal integrity for high-speed data transmission thanks to its low capacitance.
  • Supports a wide range of high-speed interfaces, providing a versatile solution for multiple applications.
  • Its small size allows for integration into compact designs without sacrificing performance.

Overall, the TPD1E01B04DPYR from Texas Instruments is an excellent choice for designers seeking reliable ESD protection without compromising on signal quality or board space.

You May Also Be Interested in

Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1,660+ $0.0302 $50.1320
4,035+ $0.0248 $100.0680
6,250+ $0.0240 $150.0000
8,625+ $0.0232 $200.1000
11,115+ $0.0225 $250.0875
14,930+ $0.0201 $300.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,567 pieces
MOQ: 1660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess