EN
  • EN
  • DE

TPD2E001DRST-NM

Part No TPD2E001DRST-NM
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description LOW-CAPACITANCE 2-CHANNEL ±15-kV ESD-PROTECTION ARRAY FOR HIGH-SPEED DATA INTERFACES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Type Steering (Rail to Rail)
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 5.5V (Maximum)
Minimum Breakdown Voltage 11V
Power Line Protection Yes
Applications Ethernet
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-SON-EP (3x3)
Win Source Part Number 1271957-TPD2E001DRST-NM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPD2E001DRST-NM
Introduction Date July 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPD2E001DRST-NM CAD Model

Description

The TPD2E001DRST-NM is a highly integrated transient voltage suppressor (TVS) device from Texas Instruments, designed to protect sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This compact protection solution is ideal for a variety of applications, including USB interfaces, HDMI ports, and other high-speed data lines where space is at a premium and protection from electrical transients is essential.

Key Features:

  • ESD Protection: This device offers robust ESD protection for high-speed data lines, meeting IEC 61000-4-2 (ESD) ±15-kV air-gap and ±8-kV contact discharge specifications, ensuring the safety of your electronic components during sudden voltage spikes.
  • Low Capacitance: With a low loading capacitance of 0.8 pF (typical), the TPD2E001DRST-NM minimizes signal attenuation, making it suitable for protecting high-speed data lines without compromising signal integrity.
  • Dual-Channel Configuration: The device features two ESD protection channels, which can be used to safeguard two separate data lines or a differential pair, providing versatile application options.
  • Small Package Size: Housed in a tiny SOT-23 (DRS) package, the TPD2E001DRST-NM saves valuable board space, making it a perfect choice for portable and space-constrained electronic designs.
  • Low Leakage Current: It boasts a low leakage current of less than 1 µA (maximum), which helps to preserve battery life in portable applications by minimizing power consumption when the device is in standby mode.

Applications:

The TPD2E001DRST-NM is versatile enough to be used in a wide range of applications, including:

  • USB 2.0 and 3.0 power and data line protection
  • HDMI 1.3/1.4/2.0 interface protection
  • Consumer electronics such as smartphones, tablets, and laptops
  • Portable medical devices requiring high-level ESD immunity
  • Other high-speed data interfaces needing transient voltage suppression

With its combination of high-performance ESD protection, low capacitance, and compact form factor, the TPD2E001DRST-NM from Texas Instruments is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,700 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess