EN
  • EN
  • DE

TPD2S017DBVR

Part No TPD2S017DBVR
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC ESD SOLUTION 2CH SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Voltage - Clamping 11V
Technology Mixed Technology
Number of Circuits 2
Applications General Purpose
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 110771-TPD2S017DBVR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Power Management, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian TPD2S017DBVR CAD Model

Description

The TPD2S017DBVR from Texas Instruments is a high-performance, dual-channel Transient Voltage Suppressor (TVS) based Electrostatic Discharge (ESD) protection device, specifically designed for USB interface protection. This compact, robust solution is ideal for safeguarding sensitive USB data and power lines in various applications, including consumer electronics, mobile phones, and portable devices.

Key Features:

  • ESD Protection: Provides robust ESD protection for USB 2.0 power and data lines, capable of withstanding electrostatic discharges up to ±15kV (Air-Gap Discharge) and ±8kV (Contact Discharge) as per the IEC 61000-4-2 standard.
  • Low Capacitance: The device features low line capacitance, typically 0.8 pF, minimizing signal attenuation and ensuring high-speed data integrity for USB 2.0 interfaces.
  • Integrated Pull-Up and Pull-Down Resistors: Includes integrated pull-up resistors on the D+ and D- lines and a pull-down resistor on the ID line, simplifying design and reducing external component count.
  • Ultra-Small Package: Available in a 5-pin SOT-23 (DBV) package, the TPD2S017DBVR offers a space-saving solution, making it well-suited for compact electronic assemblies.
  • Low Leakage Current: Exhibits an ultra-low leakage current of less than 1 µA, ensuring minimal power consumption when in standby mode.
  • Wide Operating Temperature Range: Operates across a broad temperature range from -40°C to 85°C, catering to various environmental conditions.

Applications:

The TPD2S017DBVR's dual-channel configuration allows for protection of one USB port by safeguarding both the D+ and D- data lines. Its high level of integration and efficiency makes it suitable for a range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras and Camcorders
  • USB Peripherals and Accessories
  • GPS Units
  • Point-of-Sale (POS) Terminals

With its combination of features, the TPD2S017DBVR provides a comprehensive solution for USB port protection, ensuring device longevity and reliability in the face of ESD and other transient voltage events.

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4393 $50.5195
280+ $0.3604 $100.9120
430+ $0.3492 $150.1560
595+ $0.3379 $201.0505
770+ $0.3267 $251.5590
1,025+ $0.2929 $300.2225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess