EN
  • EN
  • DE

TPD4S311AYBFR

Part No TPD4S311AYBFR
Manufacturer Texas Instruments
Catalog Specialized ICs
Description USB TYPE-C PORT PROTECTOR: SHORT  /  Overvoltage Protection Controller 16-DSBGA (1.69x1.69)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Texas Instruments
Package Tape & Reel
Type Overvoltage Protection Controller
Mounting SMD (SMT)
Package / Case 16-UFBGA, DSBGA
Supplier Device Package 16-DSBGA (1.69x1.69)
Other Names 296-TPD4S311AYBFRCT,296-TPD4S311AYBFRTR,296-TPD4S311AYBFRDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244347-TPD4S311AYBFR
Ultra Librarian 3D Model Ultra Librarian TPD4S311AYBFR CAD Model

Description

The TPD4S311AYBFR is a highly integrated device designed by Texas Instruments to provide comprehensive protection for electronic devices equipped with USB Type-C ports. This advanced component is specifically engineered to shield sensitive circuitry from electrostatic discharge (ESD), overvoltage, and other electrical threats that are commonly encountered in daily use.

Key Features:

  • ESD Protection: The TPD4S311AYBFR offers robust ESD protection for the CC1, CC2, D+, D- lines, and Sideband Use (SBU) pins, safeguarding against electrostatic discharges up to ±15kV (IEC 61000-4-2 contact discharge) and ±15kV (IEC 61000-4-2 air-gap discharge).
  • Overvoltage Protection: Integrated overvoltage protection (OVP) on VBUS up to 20V, ensuring the safety of the device against voltage spikes and surges.
  • Short-to-VBUS Protection: The device provides short-to-VBUS overvoltage protection on CC1, CC2, D+, D-, and SBU pins, which is critical for preventing damage from accidental short circuits.
  • Thermal Shutdown: An internal thermal shutdown feature protects the device from overheating, enhancing the overall reliability and longevity of the component.
  • Small Form Factor: The TPD4S311AYBFR comes in a compact, space-saving DSBGA package, which is ideal for portable electronics where board space is at a premium.

Applications:

This port protector is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Electronics
  • Laptops and Desktop Computers
  • Docking Stations
  • USB Hubs and Peripherals

Technical Specifications:

  • Part Number: TPD4S311AYBFR
  • Manufacturer: Texas Instruments
  • Package/Case: DSBGA-12
  • Mounting Type: Surface Mount

With the TPD4S311AYBFR, Texas Instruments provides a highly reliable and efficient solution for protecting USB Type-C interfaces. Its advanced features ensure that your devices remain safe from electrical hazards, making it an essential component for any design that includes a USB Type-C port.

You May Also Be Interested in

Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Diodes Incorporated
MULTI-FUNCTIONAL TIMER
Lowest to $0.8408
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5271 $53.4485
80+ $1.2531 $100.2480
125+ $1.2139 $151.7375
175+ $1.1747 $205.5725
225+ $1.1356 $255.5100
295+ $1.0181 $300.3395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess