EN
  • EN
  • DE

TPD6S300RUKT

Part No TPD6S300RUKT
Manufacturer Texas Instruments
Description USB Type-C™ Port Protector: Short-to-VBUS Overvoltage and IEC ESD Protection 20-WQFN -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1195333-TPD6S300RUKT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD6S300RUKT CAD Model

Description

The TPD6S300RUKT is a cutting-edge solution from Texas Instruments designed to protect USB Type-C and USB Power Delivery interfaces. With the increasing prevalence of USB Type-C connectors in modern electronics, the need for comprehensive protection against electrical hazards has become paramount. This device is engineered to safeguard sensitive circuitry from events such as short circuits, overvoltage, and electrostatic discharge (ESD).

Key Features

  • Integrated Protection: The TPD6S300RUKT integrates IEC 61000-4-2 (Level 4) ESD protection, short-to-VBUS overvoltage protection, and system-level ESD protection for CC1, CC2, and SBU lines.
  • High-Voltage Durability: This device can withstand overvoltage scenarios up to 28 V on VBUS, making it ideal for robust applications.
  • Dead Battery Provision: It supports dead battery operation by allowing VBUS to power the device even when the system power is not available.
  • Compact Footprint: Offered in a small RUK package, the TPD6S300RUKT is optimized for space-constrained applications without compromising on functionality.

Applications

The versatility of the TPD6S300RUKT makes it suitable for a wide range of applications. It is particularly beneficial for devices that utilize USB Type-C connectors, such as smartphones, tablets, laptops, and other portable electronic devices. Its robust protection features also make it a valuable component for docking stations, monitors, and any peripheral that interfaces with a USB Type-C port.

Why Choose TPD6S300RUKT?

Texas Instruments' commitment to innovation is evident in the TPD6S300RUKT. By choosing this USB Type-C port protector, designers can ensure their products are equipped with state-of-the-art protection against common electrical threats. Its comprehensive feature set, coupled with Texas Instruments' renowned reliability, makes the TPD6S300RUKT an indispensable component in the design of modern, durable electronic devices.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8243 $53.5795
150+ $0.6763 $101.4450
230+ $0.6552 $150.6960
320+ $0.6341 $202.9120
410+ $0.6129 $251.2890
550+ $0.5495 $302.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess