EN
  • EN
  • DE

TPIC0298KV

Part No TPIC0298KV
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Description DUAL FULL-H DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376121-TPIC0298KV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC0298KV CAD Model

Description

The TPIC0298KV from Texas Instruments is a robust, high-performance integrated circuit designed to address the needs of complex digital systems requiring multiple latch functions. This power logic octal D-type latch is equipped with eight D-type latches, making it an ideal choice for applications that require the storage of eight bits of information.

Each latch in the TPIC0298KV is capable of storing a single bit of information, with the entire octal configuration allowing for the simultaneous storage of an 8-bit byte. The data is transferred to the latches on a rising-edge trigger, which is standard for D-type devices, ensuring compatibility with a wide range of microcontrollers and digital systems.

The device features a 2.7-V to 5.5-V VCC operating voltage range, making it versatile for both low and standard voltage applications. The low on-state resistance of the output drivers ensures efficient operation and minimizes power loss, which is crucial for power-sensitive designs.

The TPIC0298KV is designed with built-in clamp diodes for inductive load driving, which offers enhanced protection against voltage spikes, thus increasing the reliability of the device in harsh environments. This makes it particularly suitable for driving inductive loads such as relays, solenoids, and other actuators.

The output ports of the TPIC0298KV are capable of sinking high current, which is a significant advantage when driving high-current loads. This feature, combined with the thermal shutdown protection, ensures that the device operates within safe temperature limits, thus preventing thermal overload and potential damage to the IC.

Texas Instruments has packaged the TPIC0298KV in a space-saving TSSOP (Thin Shrink Small Outline Package), which is beneficial for applications where PCB real estate is at a premium. The device's small footprint does not compromise its functionality or performance, making it an excellent choice for compact, high-density designs.

In summary, the TPIC0298KV is a highly reliable, efficient, and versatile component that provides an excellent solution for digital systems requiring multiple latching capabilities. Its robust design and advanced features ensure smooth and safe operation in a variety of applications.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess