EN
  • EN
  • DE

TPIC1356DBTRG4

Part No TPIC1356DBTRG4
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 376152-TPIC1356DBTRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC1356DBTRG4 CAD Model

Description

Product Overview: TPIC1356DBTRG4 by Texas Instruments

The TPIC1356DBTRG4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments (TI), a global semiconductor company known for its innovative and reliable products. This particular device is part of TI's extensive range of power management and signal chain solutions, tailored to meet the demanding requirements of modern electronic applications.

As a member of the power logic family, the TPIC1356DBTRG4 is a power distribution switch that offers a robust solution for managing power in complex circuits. It is designed to handle a significant amount of current, making it an ideal choice for applications that require efficient power distribution and thermal management.

Key Features:

  • Integrated Power FET: The device integrates a power FET that can handle high-current loads, providing efficient power switching capabilities.
  • Low On-Resistance: The TPIC1356DBTRG4 boasts a low on-resistance, which minimizes power loss and improves overall efficiency.
  • Thermal Shutdown Protection: To ensure reliable operation, the device includes thermal shutdown protection that prevents damage from overheating.
  • Overcurrent Protection: With built-in overcurrent protection, the TPIC1356DBTRG4 safeguards against excessive current that could potentially harm the circuit.
  • Voltage Range: It operates over a wide voltage range, accommodating various power supply requirements.
  • Surface-Mount Package: The device comes in a surface-mount package, which is ideal for space-constrained applications and allows for more efficient assembly in automated manufacturing processes.

These features make the TPIC1356DBTRG4 a versatile component suitable for a broad spectrum of applications, including industrial controls, automotive systems, and power management modules. Its reliability and efficiency are assured by Texas Instruments' commitment to high-quality manufacturing and rigorous testing procedures.

Engineers and designers can rely on the TPIC1356DBTRG4 to deliver consistent performance and to simplify the design of complex power distribution systems. Whether your project involves designing consumer electronics, automotive hardware, or industrial machinery, this power distribution switch from Texas Instruments is engineered to exceed expectations and ensure your product operates at its best.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7414 $52.2420
70+ $1.4289 $100.0230
110+ $1.3842 $152.2620
150+ $1.3396 $200.9400
195+ $1.2949 $252.5055
260+ $1.1610 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess