EN
  • EN
  • DE
  • IT

TPIC2302DR

Part No TPIC2302DR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3-Channel Constant Current-SOURCE POWER DMOS ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271988-TPIC2302DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC2302DR CAD Model

Description

The TPIC2302DR, manufactured by Texas Instruments, is a robust, high-performance integrated circuit designed for power management and peripheral driver applications. This device is part of the TPIC family, which is well-known for providing reliable solutions that can handle high voltage and current levels.

Key Features

  • Power Handling: The TPIC2302DR is capable of handling substantial power requirements, making it suitable for a variety of demanding applications.
  • Output Channels: This component features multiple output channels, each of which can drive a significant amount of current, providing flexibility in controlling various loads.
  • Integrated Clamp Diodes: Built-in clamp diodes protect the device against voltage spikes, ensuring reliability and longevity in harsh electrical environments.
  • Serial Interface: The device includes a serial interface for communication, allowing for easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: Despite its high-power capabilities, the TPIC2302DR is designed to operate with low power consumption, making it an energy-efficient choice for your projects.

Applications

The TPIC2302DR is ideally suited for a range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Relay and solenoid drivers
  • LED displays and signage
  • Motor control circuits

Technical Specifications

The TPIC2302DR is housed in a SOIC-16 package, offering a compact footprint for space-constrained applications. It operates over a wide temperature range, ensuring performance across various environmental conditions. The device also complies with RoHS standards, making it an environmentally friendly option.

Ordering and Availability

For engineers and designers looking to incorporate the TPIC2302DR into their systems, this device is available through Texas Instruments' distribution network. Detailed datasheets, reference designs, and technical support are also readily accessible to assist in the integration and application of this IC.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess