EN
  • EN
  • DE

TPIC6C596DRDN

Part No TPIC6C596DRDN
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description TPIC6C596 - AUTOMOTIVE 8-BIT SHI / Shift Element Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TPIC6C596
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 376201-TPIC6C596DRDN
Ultra Librarian 3D Model Ultra Librarian TPIC6C596DRDN CAD Model

Description

Overview of Texas Instruments TPIC6C596DRDN

The Texas Instruments TPIC6C596DRDN is a high-performance, power logic 8-bit shift register designed for use in systems that require relatively high voltage switching and current sinking capabilities. This integrated circuit is part of the TPIC family, which is known for its robustness and efficiency in driving a wide array of loads, including LEDs, relays, and solenoids.

Key Features

  • Power Output Stage: The TPIC6C596DRDN comes with a built-in power output stage capable of sinking up to 100 mA of continuous current at 50V per output. This makes it suitable for directly driving loads without the need for additional power transistors.
  • Shift Register: It features an 8-bit serial-in, parallel-out shift register that facilitates the serial input of data and parallel output to connected loads. This design simplifies the expansion of input/output ports using minimal microcontroller pins.
  • Edge-Triggered Clocking: The device operates with edge-triggered clocking, which enhances its performance by allowing precise control over data shifting and output latching.
  • Low Power Consumption: The TPIC6C596DRDN is optimized for low power consumption, making it an excellent choice for battery-operated devices and energy-sensitive applications.
  • Robust Protection Features: It includes built-in protection features such as thermal shutdown and over-current protection, ensuring long-term reliability and safety in operation.

Applications

The TPIC6C596DRDN is versatile and can be used in various applications, including:

  • LED displays and signage
  • Industrial control systems
  • Automotive systems
  • Relay drivers
  • Power management systems

Package and Quality

The device is offered in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Additionally, Texas Instruments ensures high-quality standards, providing a reliable and consistent performance for the TPIC6C596DRDN across various environmental conditions.

Overall, the TPIC6C596DRDN from Texas Instruments is an excellent choice for designers looking to implement efficient, high-voltage switching capabilities in their electronic designs while minimizing power consumption and maximizing reliability.

You May Also Be Interested in

Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0450 $52.2500
120+ $0.8575 $102.9000
185+ $0.8307 $153.6795
250+ $0.8039 $200.9750
325+ $0.7771 $252.5575
435+ $0.6967 $303.0645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,860 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess