EN
  • EN
  • DE

TPIC74101QPWPRQ1

Part No TPIC74101QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG 5V DL 20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 1.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 1A
Frequency - Switching 380kHz
Synchronous Rectifier Both
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-HTSSOP
Win Source Part Number 1111213-TPIC74101QPWPRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC74101QPWPRQ1 CAD Model

Description

The TPIC74101QPWPRQ1 is a specialized automotive power management integrated circuit (IC) designed and manufactured by Texas Instruments. This high-performance device is engineered to meet the stringent requirements of automotive applications, ensuring reliability and efficiency in various electronic systems within vehicles.

Key Features

  • Voltage Regulation: The IC provides a stable and adjustable output voltage, which can be finely tuned to meet the specific needs of the application. This ensures consistent performance and protection for sensitive automotive electronics.
  • High Efficiency: With an emphasis on power conservation, the TPIC74101QPWPRQ1 operates with high efficiency, minimizing energy loss and heat generation, which is crucial for the confined spaces within a vehicle.
  • Robust Protection: It includes features such as over-current protection, thermal shutdown, and under-voltage lockout, safeguarding the system against a wide range of potential issues that could arise in the harsh automotive environment.
  • Wide Operating Temperature Range: The device is designed to function reliably over a broad temperature range, which is essential for automotive electronics that must operate in varying climatic conditions.

Applications

The TPIC74101QPWPRQ1 is ideal for various automotive systems, including but not limited to engine control units (ECUs), infotainment systems, advanced driver-assistance systems (ADAS), and other electronic modules that require precise power management.

Quality and Reliability

As with all Texas Instruments products, the TPIC74101QPWPRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, indicating that it has passed rigorous testing for automotive-grade reliability. This IC is designed to ensure long-term performance and stability, making it a trusted choice for manufacturers and designers in the automotive industry.

Package and Availability

The device comes in a compact TSSOP (Thin Shrink Small Outline Package) with PowerPAD™ for enhanced thermal dissipation. It is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

You May Also Be Interested in

Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9605 $51.4865
31+ $3.2497 $100.7407
48+ $3.1481 $151.1088
66+ $3.0466 $201.0756
85+ $2.9450 $250.3250
114+ $2.6404 $301.0056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess