EN
  • EN
  • DE

TPIC8101DWRDLG4

Part No TPIC8101DWRDLG4
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1114+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 728005-TPIC8101DWRDLG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC8101DWRDLG4 CAD Model

Description

TPIC8101DWRDLG4 - Knock Sensor Interface IC by Texas Instruments

The TPIC8101DWRDLG4 is a specialized interface integrated circuit (IC) designed by Texas Instruments for automotive knock sensor applications. This advanced IC is engineered to process signals from piezoelectric sensors that detect engine knock or detonation, which is crucial for maintaining engine efficiency and longevity.

Key Features:

  • Signal Processing: The TPIC8101DWRDLG4 includes a programmable band-pass filter, an operational amplifier for sensor signal conditioning, and an analog-to-digital converter (ADC) for digital signal processing.
  • Programmable Gain Amplifier: It features a programmable gain amplifier (PGA) which allows for fine-tuning of the sensor signal to the optimal level for processing.
  • Integrated Diagnostics: The device offers integrated diagnostic functions to ensure reliable operation, including detection of sensor faults and system errors.
  • Flexible Interface: It provides a flexible serial peripheral interface (SPI) that enables communication with a host microcontroller for configuration and data transfer.
  • Temperature Range: The IC operates over a wide temperature range, making it suitable for the harsh conditions found in automotive environments.
  • Package: The TPIC8101DWRDLG4 is offered in a SOIC-20 package, which is ideal for space-constrained applications.

Applications:

The TPIC8101DWRDLG4 is primarily used in automotive engine management systems to detect and analyze engine knock. This information is critical for adjusting the ignition timing and air-fuel mixture to prevent engine damage and optimize performance. The IC's robust design and advanced features make it a go-to solution for automotive engineers looking to enhance engine control systems.

Quality and Reliability:

Texas Instruments is known for their commitment to quality, and the TPIC8101DWRDLG4 is no exception. It meets stringent automotive industry standards, ensuring reliability and performance in a variety of automotive applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess