EN
  • EN
  • DE

TPPM0115D

Part No TPPM0115D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SWITCH MODE SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 11.4V ~ 12.6V
Switching Frequency 200kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Phase Control, Power Good
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPPM0115
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272052-TPPM0115D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPPM0115D CAD Model

Description

The TPPM0115D is a high-performance, precision voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This device is engineered to meet the stringent requirements of a wide range of applications, including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • Output Voltage Range: The TPPM0115D offers an adjustable output voltage range, providing versatility for various design requirements.
  • High Efficiency: With its advanced design, the regulator operates with high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Low Dropout: The low dropout feature ensures that the regulator maintains a stable output voltage even when the input voltage is very close to the output voltage, making it ideal for battery-powered applications.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, which enhances the overall durability and longevity of the product.
  • Current Limiting: The current limiting functionality prevents damage to the regulator and the load during overcurrent conditions.
  • Wide Operating Temperature Range: The TPPM0115D is designed to operate over a broad temperature range, making it suitable for challenging environmental conditions.

Applications

The versatility of the TPPM0115D makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Power management in automotive systems
  • Industrial control and automation systems
  • Telecommunication equipment power supplies
  • Portable and battery-powered devices

Quality and Reliability

Texas Instruments is committed to delivering products that exceed industry standards for quality and reliability. The TPPM0115D is no exception, with its robust design and manufacturing process ensuring consistent performance and dependability for critical applications.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team. The TPPM0115D is available for order in various package options to suit your specific design needs.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6559 $51.1826
34+ $2.9998 $101.9932
52+ $2.9060 $151.1120
72+ $2.8123 $202.4856
92+ $2.7185 $250.1020
124+ $2.4373 $302.2252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess