EN
  • EN
  • DE

TPPM0302DGN

Part No TPPM0302DGN
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.4A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 1V @ 400mA
Output Current 400mA
Control Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 054614-TPPM0302DGN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPPM0302DGN CAD Model

Description

The TPPM0302DGN from Texas Instruments is a state-of-the-art precision operational amplifier designed to meet the demanding requirements of high-performance data acquisition systems and industrial control applications. This device offers a perfect blend of accuracy, speed, and power efficiency, making it an ideal choice for engineers and designers looking to enhance the performance of their electronic circuits.

Key Features:

  • High Precision: The TPPM0302DGN boasts excellent accuracy with a low offset voltage and low drift over temperature, ensuring a stable and precise output for sensitive applications.
  • Wide Bandwidth: With a wide bandwidth, this amplifier can handle a broad range of frequencies, making it suitable for high-speed signal processing tasks.
  • Low Noise: Its low noise characteristics minimize signal distortion and interference, which is critical for applications requiring clean and accurate signal amplification.
  • Low Power Consumption: The device is designed for energy efficiency, which not only reduces power costs but also makes it an excellent choice for battery-powered or energy-sensitive applications.
  • Dual Supply Operation: It can operate from a dual supply, providing the flexibility needed for various circuit designs and applications.
  • Robust Design: The TPPM0302DGN is built to withstand tough industrial environments, offering reliable performance over a wide range of temperatures and conditions.

Applications:

The versatility of the TPPM0302DGN allows it to be used in a multitude of applications. It is particularly well-suited for:

  • High-precision data acquisition systems
  • Industrial control and automation
  • Test and measurement equipment
  • Medical instrumentation
  • Analog filters
  • Audio and video signal processing

With its robust packaging, the TPPM0302DGN comes in a compact 8-pin MSOP (DGN) package, which is ideal for space-constrained applications while providing adequate thermal performance.

Overall, Texas Instruments' TPPM0302DGN precision amplifier is a high-quality component that offers a superb balance of features, making it an essential building block for professional-grade electronic designs.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4175 $51.3400
19+ $5.2657 $100.0483
30+ $5.1011 $153.0330
41+ $4.9366 $202.4006
53+ $4.7720 $252.9160
71+ $4.2784 $303.7664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess